Zilog SCRs CLA5E1200UC-TRL

Description
SCR 1.2kV 7.8A Standard Recovery Surface Mount TO-252AA
Request a Quote Datasheet
Description
SCR 1.2kV 7.8A Standard Recovery Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 238-CLA5E1200UC-TRLTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 7.8A Standard Recovery Surface Mount TO-252AA

SCR 1.2kV 7.8A Standard Recovery Surface Mount TO-252AA

Buy Now Datasheet
SCRs - 238-CLA5E1200UC-TRLDKR-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 7.8A Standard Recovery Surface Mount TO-252AA

SCR 1.2kV 7.8A Standard Recovery Surface Mount TO-252AA

Buy Now Datasheet
SCRs - 238-CLA5E1200UC-TRLCT-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 7.8A Standard Recovery Surface Mount TO-252AA

SCR 1.2kV 7.8A Standard Recovery Surface Mount TO-252AA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1184471-CLA5E1200UC-TRL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1184471-CLA5E1200UC-TRL
Discrete Semiconductor Products - Thyristors - SCRs 1184471-CLA5E1200UC-TRL
Win Source Part Number: 1184471-CLA5E1200UC- TRL Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 30 mA Voltage - Off State: 1.2 kV Voltage - Gate Trigger (Vgt) (Max): 1.8 V Current - Gate Trigger (Igt) (Max): 20 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 5 A Current - On State (It (RMS)) (Max): 7.8 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 50A, 54A SCR Type: Standard Recovery Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252AA Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: IXYS Other Names: 238-CLA5E1200UC-TRLC T,238-CLA5E1200UC-TR LTR,CLA5E1200UC-ND,C LA5E1200UC,238-CLA5E 1200UC-TRLDKR,CLA5E1 200UC-TRL-ND Base Product Number: CLA5

Win Source Part Number: 1184471-CLA5E1200UC-TRL
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 30 mA
Voltage - Off State: 1.2 kV
Voltage - Gate Trigger (Vgt) (Max): 1.8 V
Current - Gate Trigger (Igt) (Max): 20 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 5 A
Current - On State (It (RMS)) (Max): 7.8 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 50A, 54A
SCR Type: Standard Recovery
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252AA
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: IXYS
Other Names: 238-CLA5E1200UC-TRLCT,238-CLA5E1200UC-TRLTR,CLA5E1200UC-ND,CLA5E1200UC,238-CLA5E1200UC-TRLDKR,CLA5E1200UC-TRL-ND
Base Product Number: CLA5

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - CLA5E1200UC-TRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
CLA5E1200UC-TRL
Discrete Semiconductor Products - Thyristors - SCRs CLA5E1200UC-TRL
SCR 1.2KV 7.8A TO252AA

SCR 1.2KV 7.8A TO252AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 238-CLA5E1200UC-TRLTR-ND 1184471-CLA5E1200UC-TRL CLA5E1200UC-TRL
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010021F - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR8KM-12LC-A8#B00 - 913120-BCR8KM-12LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 5
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T280N65TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AB
VDRM 6500 volts
View Details