Littelfuse, Inc. Low Power SCR up to 1200V C106M1G

Description
Sensitive Gate Silicon Controlled Rectifier is a glassivated PNPN device designed for high volume consumer applications such as temperature; light and speed control; process and remote control; and warning systems, where reliability of operation is important. Glassivated Surface for Reliability and Uniformity Power Rated at Economical Prices Practical Level Triggering and Holding Characteristics Flat, Rugged, Thermopad Construction for Low Thermal Resistance, High Heat Dissipation and Durability Sensitive Gate Triggering Device Marking: Device Type, e.g., C106B, Date Code Lead-Free Package Available*
Request a Quote
Description
Sensitive Gate Silicon Controlled Rectifier is a glassivated PNPN device designed for high volume consumer applications such as temperature; light and speed control; process and remote control; and warning systems, where reliability of operation is important. Glassivated Surface for Reliability and Uniformity Power Rated at Economical Prices Practical Level Triggering and Holding Characteristics Flat, Rugged, Thermopad Construction for Low Thermal Resistance, High Heat Dissipation and Durability Sensitive Gate Triggering Device Marking: Device Type, e.g., C106B, Date Code Lead-Free Package Available*
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Littelfuse Thyristor (part number 38K0659) is a sensitive gate silicon controlled rectifier designed for high-volume consumer applications, including temperature, light, and speed control. It features a peak repetitive off-state voltage (Vdrm) of 600V and an on-state RMS current rating of 4A, with an average on-state current of 2.55A. The device is constructed with a glassivated surface for enhanced reliability and uniformity, and it has practical triggering and holding characteristics. The thermal resistance from junction-to-case is rated at 3.0°C/W, allowing for efficient heat dissipation. This thyristor is RoHS compliant and comes in a TO-225AA package with three pins. It operates within a junction temperature range of -40°C to +110°C, making it suitable for various applications where reliability is critical.

Datasheet Summary
Powered by GS/AI

The Littelfuse Thyristor (part number 38K0659) is a sensitive gate silicon controlled rectifier designed for high-volume consumer applications, including temperature, light, and speed control. It features a peak repetitive off-state voltage (Vdrm) of 600V and an on-state RMS current rating of 4A, with an average on-state current of 2.55A. The device is constructed with a glassivated surface for enhanced reliability and uniformity, and it has practical triggering and holding characteristics. The thermal resistance from junction-to-case is rated at 3.0°C/W, allowing for efficient heat dissipation. This thyristor is RoHS compliant and comes in a TO-225AA package with three pins. It operates within a junction temperature range of -40°C to +110°C, making it suitable for various applications where reliability is critical.

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - C106M1G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
C106M1G
Low Power SCR up to 1200V C106M1G
Sensitive Gate Silicon Controlled Rectifier is a glassivated PNPN device designed for high volume consumer applications such as temperature; light and speed control; process and remote control; and warning systems, where reliability of operation is important. Glassivated Surface for Reliability and Uniformity Power Rated at Economical Prices Practical Level Triggering and Holding Characteristics Flat, Rugged, Thermopad Construction for Low Thermal Resistance, High Heat Dissipation and Durability Sensitive Gate Triggering Device Marking: Device Type, e.g., C106B, Date Code Lead-Free Package Available*

Sensitive Gate Silicon Controlled Rectifier is a glassivated PNPN device designed for high volume consumer applications such as temperature; light and speed control; process and remote control; and warning systems, where reliability of operation is important. Glassivated Surface for Reliability and Uniformity Power Rated at Economical Prices Practical Level Triggering and Holding Characteristics Flat, Rugged, Thermopad Construction for Low Thermal Resistance, High Heat Dissipation and Durability Sensitive Gate Triggering Device Marking: Device Type, e.g., C106B, Date Code Lead-Free Package Available*

Supplier's Site Datasheet
SCRs - C106M1GOS-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 4A Sensitive Gate Through Hole TO-225AA

SCR 600V 4A Sensitive Gate Through Hole TO-225AA

Buy Now Datasheet
Thyristors - 6254994 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
6254994
Thyristors 6254994
C106M1G

C106M1G

Supplier's Site
Thyristors - 1710024 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
1710024
Thyristors 1710024
C106M1G

C106M1G

Supplier's Site
Thyristor, 2.5A, 600V, To-126; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 38K0659 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 2.5A, 600V, To-126; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
38K0659
Thyristor, 2.5A, 600V, To-126; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 38K0659
THYRISTOR, 2.5A, 600V, TO-126; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:200µA; Current It av:2.55A; On State RMS Current IT(rms):4A; Thyristor Case Style:TO-225AA; No. of Pins:3Pins; Peak Non Rep RoHS Compliant: Yes

THYRISTOR, 2.5A, 600V, TO-126; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:200µA; Current It av:2.55A; On State RMS Current IT(rms):4A; Thyristor Case Style:TO-225AA; No. of Pins:3Pins; Peak Non Rep RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
SCRs 600V 4A

SCRs 600V 4A

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - C106M1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
C106M1G
Discrete Semiconductor Products - Thyristors - SCRs C106M1G
SCR 600V 4A TO225AA

SCR 600V 4A TO225AA

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number C106M1G C106M1GOS-ND 6254994 38K0659 C106M1G C106M1G
Product Name Low Power SCR up to 1200V SCRs Thyristors Thyristor, 2.5A, 600V, To-126; Peak Repetitive Off-State Voltage, Vdrm Littelfuse SCRs Discrete Semiconductor Products - Thyristors - SCRs
Standards and Certifications RoHS RoHS RoHS
VDRM 600 volts 600 volts 600 volts
IGT 0.2000 mA
VGT 0.8000 volts
IT(RMS) 4 amps 4 amps 4 amps
Unlock Full Specs
to access all available technical data