Vishay Intertechnology, Inc. SCRs 30TPS12

Description
SCR 1.2kV 30A Standard Recovery Through Hole TO-247AC
Request a Quote Datasheet
Description
SCR 1.2kV 30A Standard Recovery Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 30TPS12-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 30A Standard Recovery Through Hole TO-247AC

SCR 1.2kV 30A Standard Recovery Through Hole TO-247AC

Buy Now Datasheet
SCRs - Single - 30TPS12 - 1128058-30TPS12 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - 30TPS12
1128058-30TPS12
SCRs - Single - 30TPS12 1128058-30TPS12
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1128058-30TPS12 Packaging: Tube Mounting Style: Through Hole Voltage - Off State: 1.2kV Current - Non Rep. Surge 50, 60Hz (Itsm): 300A at 50Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Current - On State (It (RMS)) (Maximum): 30A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 45mA Current - Hold (Ih) (Maximum): 100mA Voltage - On State (Vtm) (Maximum): 1.3V Current - On State (It (AV)) (Maximum): 20A Current - Off State (Maximum): 500μA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: 30TPS* Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1128058-30TPS12
Packaging: Tube
Mounting Style: Through Hole
Voltage - Off State: 1.2kV
Current - Non Rep. Surge 50, 60Hz (Itsm): 300A at 50Hz
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Current - On State (It (RMS)) (Maximum): 30A
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 45mA
Current - Hold (Ih) (Maximum): 100mA
Voltage - On State (Vtm) (Maximum): 1.3V
Current - On State (It (AV)) (Maximum): 20A
Current - Off State (Maximum): 500μA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: 30TPS*
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now
Discrete Semiconductor Products - Thyristors - SCRs - 30TPS12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
30TPS12
Discrete Semiconductor Products - Thyristors - SCRs 30TPS12
SCR 1.2KV 30A TO247AC

SCR 1.2KV 30A TO247AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 30TPS12-ND 1128058-30TPS12 30TPS12
Product Name SCRs SCRs - Single - 30TPS12 Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Modules - T1190N16TOFVTXPSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Thyristor Type SCR
Package Type TO-200AC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
B-2 and B-2T Series SCR/Diode Module - B552SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optoisolators - Triac, SCR Output - FODM3052R2V - 872192-FODM3052R2V - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 4-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Thyristors - 1589037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details