Littelfuse, Inc. Low Power SCR up to 1200V 2N6402G

Description
This Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls and power supplies, or wherever half-wave silicon gate-controlled, solid-state devices are needed. Glass Passivated Junctions with Center Gate Geometry for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Blocking Voltage to 800 V Device Marking: Logo, Device Type, e.g., 2N6400, Date Code Lead-Free Package Available
Request a Quote Datasheet
Description
This Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls and power supplies, or wherever half-wave silicon gate-controlled, solid-state devices are needed. Glass Passivated Junctions with Center Gate Geometry for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Blocking Voltage to 800 V Device Marking: Logo, Device Type, e.g., 2N6400, Date Code Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - 2N6402G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
2N6402G
Low Power SCR up to 1200V 2N6402G
This Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls and power supplies, or wherever half-wave silicon gate-controlled, solid-state devices are needed. Glass Passivated Junctions with Center Gate Geometry for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Blocking Voltage to 800 V Device Marking: Logo, Device Type, e.g., 2N6400, Date Code Lead-Free Package Available

This Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls and power supplies, or wherever half-wave silicon gate-controlled, solid-state devices are needed. Glass Passivated Junctions with Center Gate Geometry for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Blocking Voltage to 800 V Device Marking: Logo, Device Type, e.g., 2N6400, Date Code Lead-Free Package Available

Supplier's Site Datasheet
SCRs - 2N6402GOS-ND - DigiKey
Thief River Falls, MN, United States
SCR 200V 16A Standard Recovery Through Hole TO-220AB

SCR 200V 16A Standard Recovery Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 2N6402G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
2N6402G
Discrete Semiconductor Products - Thyristors - SCRs 2N6402G
SCR 200V 16A TO220AB

SCR 200V 16A TO220AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Thyristors
Product Number 2N6402G 2N6402GOS-ND 2N6402G
Product Name Low Power SCR up to 1200V SCRs Discrete Semiconductor Products - Thyristors - SCRs
Standards and Certifications RoHS
VDRM 200 volts 200 volts
IGT 30 mA
VGT 1.5 volts
Unlock Full Specs
to access all available technical data