Powerex, Inc. SCRs C350M

Description
SCR 600V 180A Standard Recovery Chassis Mount Press-Pak (Pow-R-Disc)
Request a Quote Datasheet
Description
SCR 600V 180A Standard Recovery Chassis Mount Press-Pak (Pow-R-Disc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - C350M-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 180A Standard Recovery Chassis Mount Press-Pak (Pow-R-Disc)

SCR 600V 180A Standard Recovery Chassis Mount Press-Pak (Pow-R-Disc)

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
C350M
Discrete Semiconductor Products - Thyristors - SCRs C350M
SCR 600V 180A PRESS-PAK

SCR 600V 180A PRESS-PAK

Supplier's Site
Thyristor, 180A, 600V, To-200Ab; Scr Module Type Powerex - 32H5502 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 180A, 600V, To-200Ab; Scr Module Type Powerex
32H5502
Thyristor, 180A, 600V, To-200Ab; Scr Module Type Powerex 32H5502
THYRISTOR, 180A, 600V, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:150mA; Average Forward Current:115A; On State RMS Current:180A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

THYRISTOR, 180A, 600V, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:150mA; Average Forward Current:115A; On State RMS Current:180A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors
Product Number C350M-ND C350M 32H5502
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Thyristor, 180A, 600V, To-200Ab; Scr Module Type Powerex
Thyristor Type SCR SCR SCR
Package Type TO-200AB, A-PUK TO-200AB, A-PUK
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - 03P4J-T1-AZ - 904471-03P4J-T1-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT400N26KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 2600 volts
View Details
Thyristors - 2628357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B662-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details