Littelfuse, Inc. Low Power SCR up to 1200V 2N6508G

Description
The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls and power supply crowbar circuits. Glass Passivated Junctions with Center Gate Fire for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Constructed for Low Thermal Resistance, High Heat Dissipation and Durability Blocking Voltage to 800 V 300 A Surge Current Capability Device Marking: Logo, Device Type, e.g., 2N6504, Date Code Lead-Free Package Available*
Request a Quote Datasheet
Description
The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls and power supply crowbar circuits. Glass Passivated Junctions with Center Gate Fire for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Constructed for Low Thermal Resistance, High Heat Dissipation and Durability Blocking Voltage to 800 V 300 A Surge Current Capability Device Marking: Logo, Device Type, e.g., 2N6504, Date Code Lead-Free Package Available*
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - 2N6508G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
2N6508G
Low Power SCR up to 1200V 2N6508G
The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls and power supply crowbar circuits. Glass Passivated Junctions with Center Gate Fire for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Constructed for Low Thermal Resistance, High Heat Dissipation and Durability Blocking Voltage to 800 V 300 A Surge Current Capability Device Marking: Logo, Device Type, e.g., 2N6504, Date Code Lead-Free Package Available*

The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls and power supply crowbar circuits. Glass Passivated Junctions with Center Gate Fire for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Constructed for Low Thermal Resistance, High Heat Dissipation and Durability Blocking Voltage to 800 V 300 A Surge Current Capability Device Marking: Logo, Device Type, e.g., 2N6504, Date Code Lead-Free Package Available*

Supplier's Site Datasheet
Thyristors - 8624929 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
8624929
Thyristors 8624929
Thyristor,600V,25A,T O220AB

Thyristor,600V,25A,TO220AB

Supplier's Site
Thyristors - 1775212 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
1775212
Thyristors 1775212
Thyristor,600V,25A,T O220AB

Thyristor,600V,25A,TO220AB

Supplier's Site
SCRs - 2N6508GOS-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 25A Standard Recovery Through Hole TO-220AB

SCR 600V 25A Standard Recovery Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 2N6508G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
2N6508G
Discrete Semiconductor Products - Thyristors - SCRs 2N6508G
SCR 600V 25A TO220AB

SCR 600V 25A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
SCRs 600V 25A

SCRs 600V 25A

Buy Now Datasheet
Thyristor, 600 V, 40 Ma, 16 A, 25 A, To-220Ab, 3 Rohs Compliant Littelfuse - 39K1533 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 600 V, 40 Ma, 16 A, 25 A, To-220Ab, 3 Rohs Compliant Littelfuse
39K1533
Thyristor, 600 V, 40 Ma, 16 A, 25 A, To-220Ab, 3 Rohs Compliant Littelfuse 39K1533
Thyristor, 600 V, 40 mA, 16 A, 25 A, TO-220AB, 3 RoHS Compliant: Yes

Thyristor, 600 V, 40 mA, 16 A, 25 A, TO-220AB, 3 RoHS Compliant: Yes

Supplier's Site Datasheet
Thyristor, 600V, 25A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse - 51AK5751 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 600V, 25A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse
51AK5751
Thyristor, 600V, 25A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse 51AK5751
THYRISTOR, 600V, 25A, TO-220AB; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:40mA; Average On State Current:16A; On State RMS Current:25A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Holding Current Max:40mARoHS Compliant: Yes

THYRISTOR, 600V, 25A, TO-220AB; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:40mA; Average On State Current:16A; On State RMS Current:25A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Holding Current Max:40mARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 2N6508G 8624929 2N6508GOS-ND 2N6508G 2N6508G 39K1533 51AK5751
Product Name Low Power SCR up to 1200V Thyristors SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Thyristor, 600 V, 40 Ma, 16 A, 25 A, To-220Ab, 3 Rohs Compliant Littelfuse Thyristor, 600V, 25A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse
Standards and Certifications RoHS RoHS RoHS
VDRM 600 volts 600 volts
IGT 30 mA
VGT 1.5 volts
IT(RMS) 25 amps 25 amps
Unlock Full Specs
to access all available technical data