Littelfuse, Inc. SCRs CLA30E1200HB

Description
SCR 1.2kV 47A Standard Recovery Through Hole TO-247AD
Request a Quote Datasheet
Description
SCR 1.2kV 47A Standard Recovery Through Hole TO-247AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - CLA30E1200HB-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 47A Standard Recovery Through Hole TO-247AD

SCR 1.2kV 47A Standard Recovery Through Hole TO-247AD

Buy Now Datasheet
SCRs - Single - CLA30E1200HB - 866795-CLA30E1200HB - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - CLA30E1200HB
866795-CLA30E1200HB
SCRs - Single - CLA30E1200HB 866795-CLA30E1200HB
Manufacturer: IXYS Win Source Part Number: 866795-CLA30E1200HB Operating Temperature Range: -40°C ~ 150°C Features: SCR 1.2 kV 47 A Standard Recovery Through Hole TO-247AD Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: CLA30 Categories: Discrete Semiconductor Products Case / Package: TO-247AD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080

Manufacturer: IXYS
Win Source Part Number: 866795-CLA30E1200HB
Operating Temperature Range: -40°C ~ 150°C
Features: SCR 1.2 kV 47 A Standard Recovery Through Hole TO-247AD
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: CLA30
Categories: Discrete Semiconductor Products
Case / Package: TO-247AD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - CLA30E1200HB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
CLA30E1200HB
Discrete Semiconductor Products - Thyristors - SCRs CLA30E1200HB
SCR 1.2KV 47A TO247AD

SCR 1.2KV 47A TO247AD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number CLA30E1200HB-ND 866795-CLA30E1200HB CLA30E1200HB
Product Name SCRs SCRs - Single - CLA30E1200HB Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2844874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Triacs - Z0109MARL1G - 939910-Z0109MARL1G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-92 (TO-226)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1827DH600 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details
Thyristors - 277221 - RS Components, Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature 125 C (257 F)
View Details