Win Source Part Number: 1376639-BT169DEP
Category: Discrete Semiconductor Products - Thyristors - SCRs
Temperature Range - Operating: 125°C (TJ)
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: WeEn Semiconductors
Package: Bulk
Product Status: Active
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Base Product Number: BT169
Mounting Type: Through Hole
HTSUS: 8541.30.0080
ECCN: EAR99
Voltage - Off State: 400 V
Current - On State (It (RMS)) (Max): 800 mA
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 9A
Current - Gate Trigger (Igt) (Max): 200 µA
Current - Hold (Ih) (Max): 5 mA
Voltage - On State (Vtm) (Max): 1.7 V
Current - On State (It (AV)) (Max): 500 mA
Current - Off State (Max): 100 µA
SCR Type: Sensitive Gate
SCR 400V 800mA Sensitive Gate Through Hole TO-92-3
SCRs BT169D/TO-92/STANDAR
SCR 400V 800MA TO92-3
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 1376639-BT169DEP | BT169DEP-ND | BT169DEP | BT169DEP | BT169DEP |
| Product Name | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR |