Littelfuse, Inc. Low Power SCR up to 1200V EC103D3

Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Sensitive gate SCRs are easily triggered with microAmps of current as furnished by sense coils, proximity switches, and microprocessors. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capablity up to 20 A
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Sensitive gate SCRs are easily triggered with microAmps of current as furnished by sense coils, proximity switches, and microprocessors. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capablity up to 20 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - EC103D3 - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
EC103D3
Low Power SCR up to 1200V EC103D3
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Sensitive gate SCRs are easily triggered with microAmps of current as furnished by sense coils, proximity switches, and microprocessors. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capablity up to 20 A

Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Sensitive gate SCRs are easily triggered with microAmps of current as furnished by sense coils, proximity switches, and microprocessors. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capablity up to 20 A

Supplier's Site Datasheet
SCRs - EC103D3-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 800mA Sensitive Gate Through Hole TO-92

SCR 400V 800mA Sensitive Gate Through Hole TO-92

Buy Now Datasheet
Triac, Sensitive Gate, 400V, 800Ma To-92; Peak Repetitive Off State Voltage Littelfuse - 60K5690 - Newark, An Avnet Company
Chicago, IL, United States
Triac, Sensitive Gate, 400V, 800Ma To-92; Peak Repetitive Off State Voltage Littelfuse
60K5690
Triac, Sensitive Gate, 400V, 800Ma To-92; Peak Repetitive Off State Voltage Littelfuse 60K5690
TRIAC, SENSITIVE GATE, 400V, 800mA TO-92; Peak Repetitive Off State Voltage:400V; On State RMS Current:800mA; Triac Case Style:TO-92; Gate Trigger Voltage Max:800mV; Peak Non Repetitive Surge Current:16A; Holding Current Max:8mA RoHS Compliant: Yes

TRIAC, SENSITIVE GATE, 400V, 800mA TO-92; Peak Repetitive Off State Voltage:400V; On State RMS Current:800mA; Triac Case Style:TO-92; Gate Trigger Voltage Max:800mV; Peak Non Repetitive Surge Current:16A; Holding Current Max:8mA RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - EC103D3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
EC103D3
Discrete Semiconductor Products - Thyristors - SCRs EC103D3
SCR 400V 800MA TO92

SCR 400V 800MA TO92

Supplier's Site
Sheung Wan, Hong Kong
SCRs 400V .8A 500uA Sensing

SCRs 400V .8A 500uA Sensing

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Triacs Thyristors Thyristors
Product Number EC103D3 EC103D3-ND 60K5690 EC103D3 EC103D3
Product Name Low Power SCR up to 1200V SCRs Triac, Sensitive Gate, 400V, 800Ma To-92; Peak Repetitive Off State Voltage Littelfuse Discrete Semiconductor Products - Thyristors - SCRs SCRs
VDRM 400 volts 400 volts
IGT 0.5000 mA
VGT 0.8000 volts
VTM 1.7 volts
IT(RMS) 0.8000 amps 0.8000 amps
Unlock Full Specs
to access all available technical data