Powerex, Inc. SCRs 2N1911

Description
SCR 100V 110A Standard Recovery Chassis, Stud Mount
Request a Quote Datasheet
Description
SCR 100V 110A Standard Recovery Chassis, Stud Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 2N1911-ND - DigiKey
Thief River Falls, MN, United States
SCR 100V 110A Standard Recovery Chassis, Stud Mount

SCR 100V 110A Standard Recovery Chassis, Stud Mount

Buy Now Datasheet
Thyristor, Scr, 70A, 100V, To-209Aa; Scr Module Type Powerex - 32H6939 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Scr, 70A, 100V, To-209Aa; Scr Module Type Powerex
32H6939
Thyristor, Scr, 70A, 100V, To-209Aa; Scr Module Type Powerex 32H6939
THYRISTOR, SCR, 70A, 100V, TO-209AA; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:100V; Gate Trigger Current Max:70mA; Average Forward Current:70A; On State RMS Current:110A; Gate Trigger Voltage Max:3V RoHS Compliant: No

THYRISTOR, SCR, 70A, 100V, TO-209AA; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:100V; Gate Trigger Current Max:70mA; Average Forward Current:70A; On State RMS Current:110A; Gate Trigger Voltage Max:3V RoHS Compliant: No

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - 2N1911 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
2N1911
Discrete Semiconductor Products - Thyristors - SCRs 2N1911
SCR 100V 110A TO94

SCR 100V 110A TO94

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 2N1911-ND 32H6939 2N1911
Product Name SCRs Thyristor, Scr, 70A, 100V, To-209Aa; Scr Module Type Powerex Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 1954649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
M50 Series High Surge Current Rectifiers - M5010023FV - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - MAC8D - 880935-MAC8D - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Tube
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT140N16SOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details