Littelfuse, Inc. Low Power SCR up to 1200V 2N6565

Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Sensitive gate SCRs are easily triggered with microAmps of current as furnished by sense coils, proximity switches, and microprocessors. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capablity up to 20 A
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Sensitive gate SCRs are easily triggered with microAmps of current as furnished by sense coils, proximity switches, and microprocessors. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capablity up to 20 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - 2N6565 - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
2N6565
Low Power SCR up to 1200V 2N6565
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Sensitive gate SCRs are easily triggered with microAmps of current as furnished by sense coils, proximity switches, and microprocessors. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capablity up to 20 A

Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Sensitive gate SCRs are easily triggered with microAmps of current as furnished by sense coils, proximity switches, and microprocessors. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capablity up to 20 A

Supplier's Site Datasheet
SCRs - Single - 2N6565 - 1004035-2N6565 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - 2N6565
1004035-2N6565
SCRs - Single - 2N6565 1004035-2N6565
Manufacturer: Littelfuse Inc. Win Source Part Number: 1004035-2N6565 Packaging: Bulk Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (AV)) (Max): 510mA Current - On State (It (RMS)) (Max): 800mA Current - Off State (Max): 1μA Current - Non Rep. Surge 50, 60Hz (Itsm): 16A, 20A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: TO-92 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1004035-2N6565
Packaging: Bulk
Mounting: Through Hole
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.7V
Current - On State (It (AV)) (Max): 510mA
Current - On State (It (RMS)) (Max): 800mA
Current - Off State (Max): 1μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 16A, 20A
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 110°C
Case / Package: TO-92
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SCRs - F10837-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 800mA Sensitive Gate Through Hole TO-92

SCR 400V 800mA Sensitive Gate Through Hole TO-92

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 2N6565 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
2N6565
Discrete Semiconductor Products - Thyristors - SCRs 2N6565
SCR 400V 800MA TO92

SCR 400V 800MA TO92

Supplier's Site
Sheung Wan, Hong Kong
SCRs 400V .8A 800uA Sensing

SCRs 400V .8A 800uA Sensing

Buy Now Datasheet
Thyristor, 400V, 0.8A, To-92; Peak Repetitive Off State Voltage Littelfuse - 12J4041 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 400V, 0.8A, To-92; Peak Repetitive Off State Voltage Littelfuse
12J4041
Thyristor, 400V, 0.8A, To-92; Peak Repetitive Off State Voltage Littelfuse 12J4041
THYRISTOR, 400V, 0.8A, TO-92; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200µA; Average On State Current:510mA; On State RMS Current:800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Holding Current Max:5mA RoHS Compliant: Yes

THYRISTOR, 400V, 0.8A, TO-92; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200µA; Average On State Current:510mA; On State RMS Current:800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Holding Current Max:5mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 2N6565 1004035-2N6565 F10837-ND 2N6565 2N6565 12J4041
Product Name Low Power SCR up to 1200V SCRs - Single - 2N6565 SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Thyristor, 400V, 0.8A, To-92; Peak Repetitive Off State Voltage Littelfuse
VDRM 400 volts 400 volts 400 volts
IGT 0.2000 mA
VGT 0.8000 volts
VTM 1.7 volts
IT(RMS) 0.8000 amps 0.8000 amps
Unlock Full Specs
to access all available technical data