Renesas Electronics Corporation SCRs CRD5AS-12B#B00

Description
SCR 600V 7.8A Sensitive Gate Surface Mount MP-3A
Request a Quote Datasheet
Description
SCR 600V 7.8A Sensitive Gate Surface Mount MP-3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - CRD5AS-12B#B00-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 7.8A Sensitive Gate Surface Mount MP-3A

SCR 600V 7.8A Sensitive Gate Surface Mount MP-3A

Buy Now Datasheet
SCRs - Single - CRD5AS-12B#B00 - 1030287-CRD5AS-12B#B00 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - CRD5AS-12B#B00
1030287-CRD5AS-12B#B00
SCRs - Single - CRD5AS-12B#B00 1030287-CRD5AS-12B#B00
Manufacturer: Renesas Electronics America Win Source Part Number: 1030287-CRD5AS-12B#B 00 Packaging: Tube/Rail Mounting: SMD (SMT) Current - Hold (Ih) (Max): 3mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 100μA Voltage - On State (Vtm) (Max): 1.8V Current - On State (It (AV)) (Max): 5A Current - On State (It (RMS)) (Max): 7.8A Current - Off State (Max): 2mA Current - Non Rep. Surge 50, 60Hz (Itsm): 90A @ 60Hz SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: MP-3A Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 1030287-CRD5AS-12B#B00
Packaging: Tube/Rail
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 3mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 100μA
Voltage - On State (Vtm) (Max): 1.8V
Current - On State (It (AV)) (Max): 5A
Current - On State (It (RMS)) (Max): 7.8A
Current - Off State (Max): 2mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 90A @ 60Hz
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: MP-3A
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SCRs Thyristor

SCRs Thyristor

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
CRD5AS-12B#B00
Discrete Semiconductor Products - Thyristors - SCRs CRD5AS-12B#B00
SCR 600V 7.8A MP3A

SCR 600V 7.8A MP3A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number CRD5AS-12B#B00-ND 1030287-CRD5AS-12B#B00 CRD5AS-12B#B00 CRD5AS-12B#B00
Product Name SCRs SCRs - Single - CRD5AS-12B#B00 SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 1589015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Triacs - BTA425Y-800BT127 - 913673-BTA425Y-800BT127 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B613-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details