Zilog SCRs CLA30E1200PC-TUB

Description
SCR 1.2kV 47A Standard Recovery Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet
Description
SCR 1.2kV 47A Standard Recovery Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 238-CLA30E1200PC-TUB-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 47A Standard Recovery Surface Mount TO-263 (D2Pak)

SCR 1.2kV 47A Standard Recovery Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1147238-CLA30E1200PC-TUB - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1147238-CLA30E1200PC-TUB
Discrete Semiconductor Products - Thyristors - SCRs 1147238-CLA30E1200PC-TUB
Win Source Part Number: 1147238-CLA30E1200PC -TUB Category: Discrete Semiconductor Products>Thyristors - SCRs Series: CLA30E1200PC Package: Tube Standard Package: 50 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 60 mA Voltage - Off State: 1.2 kV Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Gate Trigger (Igt) (Max): 30 mA Voltage - On State (Vtm) (Max): 1.3 V Current - On State (It (AV)) (Max): 30 A Current - On State (It (RMS)) (Max): 47 A Current - Non Rep. Surge 50, 60Hz (Itsm): 300A, 325A SCR Type: Standard Recovery Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: IXYS Other Names: 238-CLA30E1200PC-TUB Base Product Number: CLA30

Win Source Part Number: 1147238-CLA30E1200PC-TUB
Category: Discrete Semiconductor Products>Thyristors - SCRs
Series: CLA30E1200PC
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 60 mA
Voltage - Off State: 1.2 kV
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 30 mA
Voltage - On State (Vtm) (Max): 1.3 V
Current - On State (It (AV)) (Max): 30 A
Current - On State (It (RMS)) (Max): 47 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 300A, 325A
SCR Type: Standard Recovery
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: IXYS
Other Names: 238-CLA30E1200PC-TUB
Base Product Number: CLA30

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
CLA30E1200PC-TUB
Discrete Semiconductor Products - Thyristors - SCRs CLA30E1200PC-TUB
SCR 1.2KV 47A TO263

SCR 1.2KV 47A TO263

Supplier's Site
SCRs PWR THYRISTOR -SCR TO-263D2

SCRs PWR THYRISTOR -SCR TO-263D2

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 238-CLA30E1200PC-TUB-ND 1147238-CLA30E1200PC-TUB CLA30E1200PC-TUB CLA30E1200PC-TUB
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR8KM-14LC-A8#B00 - 913121-BCR8KM-14LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristor Soft Starter Modules - STT1400N16P55 - Infineon Technologies AG
Specs
Package Type BG-PS55A-1, BG-PS55-1
Standards and Certifications RoHS
View Details
Thyristors - 4682353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details
B-2 and B-2T Series SCR/Diode Module - B621F-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details