WeEn Semiconductors SCRs BT169G,126

Description
SCR 600V 800mA Sensitive Gate Through Hole TO-92-3
Request a Quote Datasheet
Description
SCR 600V 800mA Sensitive Gate Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 1740-1091-3-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 800mA Sensitive Gate Through Hole TO-92-3

SCR 600V 800mA Sensitive Gate Through Hole TO-92-3

Buy Now Datasheet
SCRs - Single - BT169G,126 - 1024661-BT169G,126 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - BT169G,126
1024661-BT169G,126
SCRs - Single - BT169G,126 1024661-BT169G,126
Manufacturer: WeEn Semiconductors Win Source Part Number: 1024661-BT169G,126 Packaging: AMMO PACKAGE Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (AV)) (Max): 500mA Current - On State (It (RMS)) (Max): 800mA Current - Off State (Max): 100μA Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 9A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-92-3 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs

Manufacturer: WeEn Semiconductors
Win Source Part Number: 1024661-BT169G,126
Packaging: AMMO PACKAGE
Mounting: Through Hole
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.7V
Current - On State (It (AV)) (Max): 500mA
Current - On State (It (RMS)) (Max): 800mA
Current - Off State (Max): 100μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 9A
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-92-3
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - BT169G,126 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
BT169G,126
Discrete Semiconductor Products - Thyristors - SCRs BT169G,126
SCR 600V 800MA TO92-3

SCR 600V 800MA TO92-3

Supplier's Site
Scr Thyristor, 0.8A, 600V, To-92; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors - 65AC5897 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 0.8A, 600V, To-92; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors
65AC5897
Scr Thyristor, 0.8A, 600V, To-92; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors 65AC5897
SCR THYRISTOR, 0.8A, 600V, TO-92; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:200µA; Current It av:500mA; On State RMS Current IT(rms):800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Peak Non RepRoHS Compliant: Yes

SCR THYRISTOR, 0.8A, 600V, TO-92; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:200µA; Current It av:500mA; On State RMS Current IT(rms):800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Peak Non RepRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 1740-1091-3-ND 1024661-BT169G,126 BT169G,126 65AC5897
Product Name SCRs SCRs - Single - BT169G,126 Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 0.8A, 600V, To-92; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors
Thyristor Type SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1892CCH400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details
Optoisolators - Triac, SCR Output - MOC3020TVM - 885517-MOC3020TVM - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type DIP; 6-DIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1960N18TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AD
VDRM 2200 volts
View Details
Thyristors - 9056128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 10
Pin Count 3
View Details