Littelfuse, Inc. SCRs EC103D2RP

Description
SCR 400V 800mA Sensitive Gate Through Hole TO-92
Request a Quote Datasheet
Description
SCR 400V 800mA Sensitive Gate Through Hole TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - EC103D2RP-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 800mA Sensitive Gate Through Hole TO-92

SCR 400V 800mA Sensitive Gate Through Hole TO-92

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - EC103D2RP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
EC103D2RP
Discrete Semiconductor Products - Thyristors - SCRs EC103D2RP
SCR 400V 800MA TO92

SCR 400V 800MA TO92

Supplier's Site
Scr Thyristor, 400V; Peak Repetitive Off State Voltage Littelfuse - 71J0648 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 400V; Peak Repetitive Off State Voltage Littelfuse
71J0648
Scr Thyristor, 400V; Peak Repetitive Off State Voltage Littelfuse 71J0648
SCR THYRISTOR, 400V; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:50µA; Average On State Current:510mA; On State RMS Current:800mA; No. of Pins:3Pins; Peak Non Repetitive Surge Current:16A; Holding Current Max:5mARoHS Compliant: Yes

SCR THYRISTOR, 400V; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:50µA; Average On State Current:510mA; On State RMS Current:800mA; No. of Pins:3Pins; Peak Non Repetitive Surge Current:16A; Holding Current Max:5mARoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
SCRs 400V .8A 50uA

SCRs 400V .8A 50uA

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number EC103D2RP-ND EC103D2RP 71J0648 EC103D2RP
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 400V; Peak Repetitive Off State Voltage Littelfuse SCRs
Thyristor Type SCR SCR SCR
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B533SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT425N14KOFHPSA2 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1400 volts
View Details
Triacs - AC16FGM-AZ - 909180-AC16FGM-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2628391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details