Littelfuse, Inc. Low Power SCR up to 1200V 2N6403G

Description
This Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls and power supplies, or wherever half-wave silicon gate-controlled, solid-state devices are needed. Glass Passivated Junctions with Center Gate Geometry for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Blocking Voltage to 800 V Device Marking: Logo, Device Type, e.g., 2N6400, Date Code Lead-Free Package Available
Request a Quote Datasheet
Description
This Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls and power supplies, or wherever half-wave silicon gate-controlled, solid-state devices are needed. Glass Passivated Junctions with Center Gate Geometry for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Blocking Voltage to 800 V Device Marking: Logo, Device Type, e.g., 2N6400, Date Code Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - 2N6403G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
2N6403G
Low Power SCR up to 1200V 2N6403G
This Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls and power supplies, or wherever half-wave silicon gate-controlled, solid-state devices are needed. Glass Passivated Junctions with Center Gate Geometry for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Blocking Voltage to 800 V Device Marking: Logo, Device Type, e.g., 2N6400, Date Code Lead-Free Package Available

This Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls and power supplies, or wherever half-wave silicon gate-controlled, solid-state devices are needed. Glass Passivated Junctions with Center Gate Geometry for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Blocking Voltage to 800 V Device Marking: Logo, Device Type, e.g., 2N6400, Date Code Lead-Free Package Available

Supplier's Site Datasheet
SCRs - 2N6403GOS-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 16A Standard Recovery Through Hole TO-220AB

SCR 400V 16A Standard Recovery Through Hole TO-220AB

Buy Now Datasheet
SCRs - Single - 2N6403G - 762297-2N6403G - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - 2N6403G
762297-2N6403G
SCRs - Single - 2N6403G 762297-2N6403G
Manufacturer: Littelfuse Inc. Win Source Part Number: 762297-2N6403G Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-3 Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 160A @ 60Hz SCR Type: Standard Recovery Family Name: 2N6403 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Current - On State (It (RMS)) (Maximum): 16A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 30mA Current - Hold (Ih) (Maximum): 40mA Voltage - On State (Vtm) (Maximum): 1.7V Current - On State (It (AV)) (Maximum): 10A Current - Off State (Maximum): 10μA Alternative Parts (Cross-Reference): SF8G48; SF8G48(MINOLT); ; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 762297-2N6403G
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-3
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 160A @ 60Hz
SCR Type: Standard Recovery
Family Name: 2N6403
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - On State (It (RMS)) (Maximum): 16A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 30mA
Current - Hold (Ih) (Maximum): 40mA
Voltage - On State (Vtm) (Maximum): 1.7V
Current - On State (It (AV)) (Maximum): 10A
Current - Off State (Maximum): 10μA
Alternative Parts (Cross-Reference): SF8G48; SF8G48(MINOLT); ;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Thyristor, 400 V, 30 Ma, 16 A, 16 A, To-220Ab, 3 Rohs Compliant Littelfuse - 59M4764 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 400 V, 30 Ma, 16 A, 16 A, To-220Ab, 3 Rohs Compliant Littelfuse
59M4764
Thyristor, 400 V, 30 Ma, 16 A, 16 A, To-220Ab, 3 Rohs Compliant Littelfuse 59M4764
Thyristor, 400 V, 30 mA, 16 A, 16 A, TO-220AB, 3 RoHS Compliant: Yes

Thyristor, 400 V, 30 mA, 16 A, 16 A, TO-220AB, 3 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
SCRs 400V 16A

SCRs 400V 16A

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors Thyristors Thyristors
Product Number 2N6403G 2N6403GOS-ND 762297-2N6403G 59M4764 2N6403G
Product Name Low Power SCR up to 1200V SCRs SCRs - Single - 2N6403G Thyristor, 400 V, 30 Ma, 16 A, 16 A, To-220Ab, 3 Rohs Compliant Littelfuse SCRs
VDRM 400 volts 400 volts
IGT 30 mA
VGT 1.5 volts
IT(RMS) 16 amps
Unlock Full Specs
to access all available technical data