STMicroelectronics, Inc. SCRs BTW68-1200RG

Description
SCR 1.2kV 30A Standard Recovery Through Hole TOP3
Request a Quote Datasheet
Description
SCR 1.2kV 30A Standard Recovery Through Hole TOP3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 497-12754-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 30A Standard Recovery Through Hole TOP3

SCR 1.2kV 30A Standard Recovery Through Hole TOP3

Buy Now Datasheet
SCRs - Single - BTW68-1200RG - 770611-BTW68-1200RG - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - BTW68-1200RG
770611-BTW68-1200RG
SCRs - Single - BTW68-1200RG 770611-BTW68-1200RG
Manufacturer: STMicroelectronics Win Source Part Number: 770611-BTW68-1200RG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TOP-3 Voltage - Off State: 1200V Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 420A SCR Type: Standard Recovery Family Name: BTW68-1200 Categories: Discrete Semiconductor Products Manufacturer Package: TOP3 Current - On State (It (RMS)) (Maximum): 30A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 50mA Current - Hold (Ih) (Maximum): 75mA Voltage - On State (Vtm) (Maximum): 2.1V Current - On State (It (AV)) (Maximum): 19A Current - Off State (Maximum): 20μA Alternative Parts (Cross-Reference): CS218I-30PB; CS218I-50PB; CLA30E1200HB; BTW68-1200; Introduction Date: August 18, 1995 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 770611-BTW68-1200RG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TOP-3
Voltage - Off State: 1200V
Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 420A
SCR Type: Standard Recovery
Family Name: BTW68-1200
Categories: Discrete Semiconductor Products
Manufacturer Package: TOP3
Current - On State (It (RMS)) (Maximum): 30A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 50mA
Current - Hold (Ih) (Maximum): 75mA
Voltage - On State (Vtm) (Maximum): 2.1V
Current - On State (It (AV)) (Maximum): 19A
Current - Off State (Maximum): 20μA
Alternative Parts (Cross-Reference): CS218I-30PB; CS218I-50PB; CLA30E1200HB; BTW68-1200;
Introduction Date: August 18, 1995
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Thyristors - 8290683 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
8290683
Thyristors 8290683
Thyristor SCR 1200V 30A TOP3

Thyristor SCR 1200V 30A TOP3

Supplier's Site
Thyristors - 8290683P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
8290683P
Thyristors 8290683P
Thyristor SCR 1200V 30A TOP3

Thyristor SCR 1200V 30A TOP3

Supplier's Site
Thyristors - 1781397 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
1781397
Thyristors 1781397
Thyristor SCR 1200V 30A TOP3

Thyristor SCR 1200V 30A TOP3

Supplier's Site
Sheung Wan, Hong Kong
SCRs 30 Amp 1200 Volt

SCRs 30 Amp 1200 Volt

Buy Now Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 24678554 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
24678554
Thyristor/SCR/Triac/Diac/Alternistor 24678554
THYRISTOR, SCR, 19A, 400V, TO-218-3; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:1.2KV; GATE TRIGGER CURRENT MAX, IGT:50MA; CURRENT IT AV:19A; ON STATE RMS CURRENT IT(RMS):30A; THYRISTOR CASE STYLE:TO-218; NO. OF PINS:3PINS; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

THYRISTOR, SCR, 19A, 400V, TO-218-3; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:1.2KV; GATE TRIGGER CURRENT MAX, IGT:50MA; CURRENT IT AV:19A; ON STATE RMS CURRENT IT(RMS):30A; THYRISTOR CASE STYLE:TO-218; NO. OF PINS:3PINS; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - BTW68-1200RG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
BTW68-1200RG
Discrete Semiconductor Products - Thyristors - SCRs BTW68-1200RG
SCR 1.2KV 30A TOP3

SCR 1.2KV 30A TOP3

Supplier's Site
Thyristor, Scr, 19A, 400V, To-218-3; Peak Repetitive Off State Voltage Stmicroelectronics - 25M7891 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Scr, 19A, 400V, To-218-3; Peak Repetitive Off State Voltage Stmicroelectronics
25M7891
Thyristor, Scr, 19A, 400V, To-218-3; Peak Repetitive Off State Voltage Stmicroelectronics 25M7891
THYRISTOR, SCR, 19A, 400V, TO-218-3; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:50mA; Average On State Current:19A; On State RMS Current:30A; Thyristor Case Style:TO-218; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

THYRISTOR, SCR, 19A, 400V, TO-218-3; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:50mA; Average On State Current:19A; On State RMS Current:30A; Thyristor Case Style:TO-218; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 497-12754-ND 770611-BTW68-1200RG 8290683 8290683P BTW68-1200RG 24678554 BTW68-1200RG 25M7891
Product Name SCRs SCRs - Single - BTW68-1200RG Thyristors Thyristors SCRs Thyristor/SCR/Triac/Diac/Alternistor Discrete Semiconductor Products - Thyristors - SCRs Thyristor, Scr, 19A, 400V, To-218-3; Peak Repetitive Off State Voltage Stmicroelectronics
Thyristor Type SCR SCR Scr SCR SCR SCR
Package Type TOP-3 TOP-3 Top3 TOP3 TOP-3 TO-218
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 1200 volts 1200 volts
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - 03P4J-T1-AZ - 904471-03P4J-T1-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
SCR Modules - T640N14TOF - VAST STOCK CO., LIMITED
Infineon Technologies AG
View Details
2 suppliers
Thyristors - 2628357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1842DH1000 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1000 volts
View Details