Renesas Electronics Corporation SCRs - Single - CR08AS-12A-T14#B10 CR08AS-12A-T14#B10

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1030182-CR08AS-12A-T 14#B10 Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 3mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 100μA Voltage - On State (Vtm) (Max): 1.5V Current - On State (It (AV)) (Max): 800mA Current - On State (It (RMS)) (Max): 1.26A Current - Off State (Max): 500μA Current - Non Rep. Surge 50, 60Hz (Itsm): 10A @ 60Hz SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: UPAK Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1030182-CR08AS-12A-T 14#B10 Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 3mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 100μA Voltage - On State (Vtm) (Max): 1.5V Current - On State (It (AV)) (Max): 800mA Current - On State (It (RMS)) (Max): 1.26A Current - Off State (Max): 500μA Current - Non Rep. Surge 50, 60Hz (Itsm): 10A @ 60Hz SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: UPAK Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - CR08AS-12A-T14#B10 - 1030182-CR08AS-12A-T14#B10 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - CR08AS-12A-T14#B10
1030182-CR08AS-12A-T14#B10
SCRs - Single - CR08AS-12A-T14#B10 1030182-CR08AS-12A-T14#B10
Manufacturer: Renesas Electronics America Win Source Part Number: 1030182-CR08AS-12A-T 14#B10 Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 3mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 100μA Voltage - On State (Vtm) (Max): 1.5V Current - On State (It (AV)) (Max): 800mA Current - On State (It (RMS)) (Max): 1.26A Current - Off State (Max): 500μA Current - Non Rep. Surge 50, 60Hz (Itsm): 10A @ 60Hz SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: UPAK Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 1030182-CR08AS-12A-T14#B10
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 3mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 100μA
Voltage - On State (Vtm) (Max): 1.5V
Current - On State (It (AV)) (Max): 800mA
Current - On State (It (RMS)) (Max): 1.26A
Current - Off State (Max): 500μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 10A @ 60Hz
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: UPAK
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SCRs - CR08AS-12A-T14#B10-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 1.26A Sensitive Gate Surface Mount UPAK

SCR 600V 1.26A Sensitive Gate Surface Mount UPAK

Buy Now Datasheet
SCRs THYRISTOR

SCRs THYRISTOR

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - CR08AS-12A-T14#B10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
CR08AS-12A-T14#B10
Discrete Semiconductor Products - Thyristors - SCRs CR08AS-12A-T14#B10
SCR 600V 1.26A UPAK

SCR 600V 1.26A UPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 1030182-CR08AS-12A-T14#B10 CR08AS-12A-T14#B10-ND CR08AS-12A-T14#B10 CR08AS-12A-T14#B10
Product Name SCRs - Single - CR08AS-12A-T14#B10 SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - MAC16M - 880934-MAC16M - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Tube
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - DT142N12KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details
Thyristors - 9056119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 43a
Pin Count 5
View Details
B-2 and B-2T Series SCR/Diode Module - B641-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details