Littelfuse, Inc. SCRs - Single - CS20-16IO1 CS20-16IO1

Description
Manufacturer: IXYS Win Source Part Number: 1030315-CS20-16IO1 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 100mA Voltage - Off State: 1600V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 65mA Voltage - On State (Vtm) (Max): 2.1V Current - On State (It (AV)) (Max): 19A Current - On State (It (RMS)) (Max): 30A Current - Off State (Max): 2mA Current - Non Rep. Surge 50, 60Hz (Itsm): 200A, 215A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-247AD Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1030315-CS20-16IO1 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 100mA Voltage - Off State: 1600V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 65mA Voltage - On State (Vtm) (Max): 2.1V Current - On State (It (AV)) (Max): 19A Current - On State (It (RMS)) (Max): 30A Current - Off State (Max): 2mA Current - Non Rep. Surge 50, 60Hz (Itsm): 200A, 215A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-247AD Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - CS20-16IO1 - 1030315-CS20-16IO1 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - CS20-16IO1
1030315-CS20-16IO1
SCRs - Single - CS20-16IO1 1030315-CS20-16IO1
Manufacturer: IXYS Win Source Part Number: 1030315-CS20-16IO1 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 100mA Voltage - Off State: 1600V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 65mA Voltage - On State (Vtm) (Max): 2.1V Current - On State (It (AV)) (Max): 19A Current - On State (It (RMS)) (Max): 30A Current - Off State (Max): 2mA Current - Non Rep. Surge 50, 60Hz (Itsm): 200A, 215A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-247AD Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1030315-CS20-16IO1
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 100mA
Voltage - Off State: 1600V
Voltage - Gate Trigger (Vgt) (Max): 1V
Current - Gate Trigger (Igt) (Max): 65mA
Voltage - On State (Vtm) (Max): 2.1V
Current - On State (It (AV)) (Max): 19A
Current - On State (It (RMS)) (Max): 30A
Current - Off State (Max): 2mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 200A, 215A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-247AD
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SCRs - CS20-16IO1-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.6kV 30A Standard Recovery Through Hole TO-247AD

SCR 1.6kV 30A Standard Recovery Through Hole TO-247AD

Buy Now Datasheet
SCR 1.6KV 30A TO247AD

SCR 1.6KV 30A TO247AD

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - CS20-16IO1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
CS20-16IO1
Discrete Semiconductor Products - Thyristors - SCRs CS20-16IO1
SCR 1.6KV 30A TO247AD

SCR 1.6KV 30A TO247AD

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 33801644 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
33801644
Thyristor/SCR/Triac/Diac/Alternistor 33801644
THYRISTOR, 1.6 KV MAXIMUM OFF-STATE VOLTAGE, 20 AMP LOAD CURRENT, 31 AMP MAXIMUM LOAD CURRENT, 260 AMP MAXIMUM FORWARD IMPULSE CURRENT, 50 MA GATE CURRENT, THROUGH HOLE MOUNTING. FREE 2 YEAR RADWELL WARRANTY

THYRISTOR, 1.6 KV MAXIMUM OFF-STATE VOLTAGE, 20 AMP LOAD CURRENT, 31 AMP MAXIMUM LOAD CURRENT, 260 AMP MAXIMUM FORWARD IMPULSE CURRENT, 50 MA GATE CURRENT, THROUGH HOLE MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
SCRs 20 Amps 1600V

SCRs 20 Amps 1600V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 1030315-CS20-16IO1 CS20-16IO1-ND CS20-16IO1 CS20-16IO1 33801644 CS20-16IO1
Product Name SCRs - Single - CS20-16IO1 SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs Thyristor/SCR/Triac/Diac/Alternistor SCRs
Thyristor Type SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2144253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details
B-2 and B-2T Series SCR/Diode Module - B541-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BTA425Y-800BT127 - 913673-BTA425Y-800BT127 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T940N16TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 1800 volts
View Details