Manufacturer: STMicroelectronics
Win Source Part Number: 132888-BTW69-1200RG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 150mA
Voltage - Off State: 1200V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 80mA
Voltage - On State (Vtm) (Max): 1.9V
Current - On State (It (AV)) (Max): 32A
Current - On State (It (RMS)) (Max): 50A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 580A, 610A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TOP3
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Thyristor SCR 50A 1200V Standard TOP3
Thyristor SCR 50A 1200V Standard TOP3
SCR 1.2kV 50A Standard Recovery Through Hole TOP3
TRIAC, 50A, 1.2kV, TOP-3; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:80mA; Average On State Current:32A; On State RMS Current:50A; Thyristor Case Style:TOP-3; No. of Pins:3Pins; Holding Current Max:150mA; MSL:-RoHS Compliant: Yes
SCR 1.2KV 50A TOP3
DISCONTINUED BY MANUFACTURER, THYRISTOR, TRIAC, 50A, 1.2KV, TOP-3, PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:1.2KV, GATE TRIGGER CURRENT MAX, IGT:80MA, CURRENT IT AV:32A, ON STATE RMS CURRENT IT(RMS):50A, THYRISTOR CASE STYLE:TOP-3, 3PINS. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Triacs | Thyristors |
| Product Number | 132888-BTW69-1200RG | 7142640 | 497-2434-5-ND | 56P5958 | BTW69-1200RG | BTW69-1200RG | 16456470 | BTW69-1200RG |
| Product Name | SCRs - Single - BTW69-1200RG | Thyristors | SCRs | Triac, 50A, 1.2Kv, Top-3; Peak Repetitive Off State Voltage Stmicroelectronics | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | Thyristor/SCR/Triac/Diac/Alternistor | SCRs |
| Thyristor Type | SCR | Scr | SCR | SCR | SCR | SCR | ||
| Package Type | TOP3 | Top3 | TOP-3 | TOP-3 | TOP-3 | TOP-3 | ||
| VDRM | 1200 volts | 1200 volts | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |