Zilog Discrete Semiconductor Products - Thyristors - SCRs CS19-08HO1

Description
Win Source Part Number: 1187406-CS19-08HO1 Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 50 Current - Hold (Ih) (Max): 50 mA Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 28 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 19 A Current - On State (It (RMS)) (Max): 29 A Current - Off State (Max): 5 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 180A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): CS 19-08HO1; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: IXYS Base Product Number: CS19
Request a Quote Datasheet
Description
Win Source Part Number: 1187406-CS19-08HO1 Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 50 Current - Hold (Ih) (Max): 50 mA Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 28 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 19 A Current - On State (It (RMS)) (Max): 29 A Current - Off State (Max): 5 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 180A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): CS 19-08HO1; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: IXYS Base Product Number: CS19
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - 1187406-CS19-08HO1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1187406-CS19-08HO1
Discrete Semiconductor Products - Thyristors - SCRs 1187406-CS19-08HO1
Win Source Part Number: 1187406-CS19-08HO1 Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 50 Current - Hold (Ih) (Max): 50 mA Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 28 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 19 A Current - On State (It (RMS)) (Max): 29 A Current - Off State (Max): 5 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 180A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): CS 19-08HO1; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: IXYS Base Product Number: CS19

Win Source Part Number: 1187406-CS19-08HO1
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 50
Current - Hold (Ih) (Max): 50 mA
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 28 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 19 A
Current - On State (It (RMS)) (Max): 29 A
Current - Off State (Max): 5 mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 180A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): CS 19-08HO1;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: IXYS
Base Product Number: CS19

Buy Now Datasheet
SCRs - CS19-08HO1-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 29A Standard Recovery Through Hole TO-220-3

SCR 800V 29A Standard Recovery Through Hole TO-220-3

Buy Now Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 24734335 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
24734335
Thyristor/SCR/Triac/Diac/Alternistor 24734335
THYRISTOR, 19A, 800V; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:800V; GATE TRIGGER CURRENT MAX, IGT:28MA; CURRENT IT AV:19A; ON STATE RMS CURRENT IT(RMS. FREE 2 YEAR RADWELL WARRANTY

THYRISTOR, 19A, 800V; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:800V; GATE TRIGGER CURRENT MAX, IGT:28MA; CURRENT IT AV:19A; ON STATE RMS CURRENT IT(RMS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
SCRs 19 Amps 800V

SCRs 19 Amps 800V

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - CS19-08HO1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
CS19-08HO1
Discrete Semiconductor Products - Thyristors - SCRs CS19-08HO1
SCR 800V 29A TO220AB

SCR 800V 29A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 1187406-CS19-08HO1 CS19-08HO1-ND 24734335 CS19-08HO1 CS19-08HO1
Product Name Discrete Semiconductor Products - Thyristors - SCRs SCRs Thyristor/SCR/Triac/Diac/Alternistor SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - B512F-2T-YEA - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT160N18SOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1800 volts
View Details
Triacs - BCR10KM-12LA-1A8X2 - 913104-BCR10KM-12LA-1A8X2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2844874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details