STMicroelectronics, Inc. SCRs BTW69-1000RG

Description
SCR 1kV 50A Standard Recovery Through Hole TOP3
Request a Quote Datasheet
Description
SCR 1kV 50A Standard Recovery Through Hole TOP3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 497-12450-5-ND - DigiKey
Thief River Falls, MN, United States
SCR 1kV 50A Standard Recovery Through Hole TOP3

SCR 1kV 50A Standard Recovery Through Hole TOP3

Buy Now Datasheet
SCRs - Single - BTW69-1000RG - 1155642-BTW69-1000RG - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - BTW69-1000RG
1155642-BTW69-1000RG
SCRs - Single - BTW69-1000RG 1155642-BTW69-1000RG
Manufacturer: STMicroelectronics Win Source Part Number: 1155642-BTW69-1000RG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TOP-3 Voltage - Off State: 1000V Current - Non Rep. Surge 50, 60Hz (Itsm): 580A, 610A SCR Type: Standard Recovery Family Name: BTW69-1000 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TOP3 Current - On State (It (RMS)) (Maximum): 50A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 80mA Current - Hold (Ih) (Maximum): 150mA Voltage - On State (Vtm) (Maximum): 1.9V Current - On State (It (AV)) (Maximum): 32A Current - Off State (Maximum): 10μA Alternative Parts (Cross-Reference): CS218-55P; 40TPS08A; BTW69-1000; Introduction Date: August 18, 1995 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1155642-BTW69-1000RG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TOP-3
Voltage - Off State: 1000V
Current - Non Rep. Surge 50, 60Hz (Itsm): 580A, 610A
SCR Type: Standard Recovery
Family Name: BTW69-1000
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TOP3
Current - On State (It (RMS)) (Maximum): 50A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 80mA
Current - Hold (Ih) (Maximum): 150mA
Voltage - On State (Vtm) (Maximum): 1.9V
Current - On State (It (AV)) (Maximum): 32A
Current - Off State (Maximum): 10μA
Alternative Parts (Cross-Reference): CS218-55P; 40TPS08A; BTW69-1000;
Introduction Date: August 18, 1995
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 50 Amp 1000 Volt

SCRs 50 Amp 1000 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - BTW69-1000RG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
BTW69-1000RG
Discrete Semiconductor Products - Thyristors - SCRs BTW69-1000RG
SCR 1KV 50A TOP3

SCR 1KV 50A TOP3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 497-12450-5-ND 1155642-BTW69-1000RG BTW69-1000RG BTW69-1000RG
Product Name SCRs SCRs - Single - BTW69-1000RG SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - AC12FGM-AZ - 909179-AC12FGM-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 277221 - RS Components, Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature 125 C (257 F)
View Details
Thyristors - 2628391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B681-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details