Zilog SCRs CS22-08IO1M

Description
SCR 800V 25A Standard Recovery Through Hole TO-220 Isolated Tab
Request a Quote Datasheet
Description
SCR 800V 25A Standard Recovery Through Hole TO-220 Isolated Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - CS22-08IO1M-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 25A Standard Recovery Through Hole TO-220 Isolated Tab

SCR 800V 25A Standard Recovery Through Hole TO-220 Isolated Tab

Buy Now Datasheet
SCRs - Single - CS22-08IO1M - 1163089-CS22-08IO1M - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - CS22-08IO1M
1163089-CS22-08IO1M
SCRs - Single - CS22-08IO1M 1163089-CS22-08IO1M
Manufacturer: IXYS Win Source Part Number: 1163089-CS22-08IO1M Manufacturer Homepage: www.ixys.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1163089-CS22-08IO1M
Manufacturer Homepage: www.ixys.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Thyristors - SCRs - CS22-08IO1M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
CS22-08IO1M
Discrete Semiconductor Products - Thyristors - SCRs CS22-08IO1M
SCR 800V 25A TO220

SCR 800V 25A TO220

Supplier's Site
Sheung Wan, Hong Kong
SCRs 22 Amps 800V

SCRs 22 Amps 800V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number CS22-08IO1M-ND 1163089-CS22-08IO1M CS22-08IO1M CS22-08IO1M
Product Name SCRs SCRs - Single - CS22-08IO1M Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 14
Pin Count 3
View Details
B-2 and B-2T Series SCR/Diode Module - B683-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 5P4J-AZ - 856784-5P4J-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details