WeEn Semiconductors SCRs - Single - BT152-800R,127 BT152-800R,127

Description
Manufacturer: WeEn Semiconductors Win Source Part Number: 1024651-BT152-800R,1 27 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 60mA Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 32mA Voltage - On State (Vtm) (Max): 1.75V Current - On State (It (AV)) (Max): 13A Current - On State (It (RMS)) (Max): 20A Current - Off State (Max): 1mA Current - Non Rep. Surge 50, 60Hz (Itsm): 200A, 220A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: WeEn Semiconductors Win Source Part Number: 1024651-BT152-800R,1 27 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 60mA Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 32mA Voltage - On State (Vtm) (Max): 1.75V Current - On State (It (AV)) (Max): 13A Current - On State (It (RMS)) (Max): 20A Current - Off State (Max): 1mA Current - Non Rep. Surge 50, 60Hz (Itsm): 200A, 220A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - BT152-800R,127 - 1024651-BT152-800R,127 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - BT152-800R,127
1024651-BT152-800R,127
SCRs - Single - BT152-800R,127 1024651-BT152-800R,127
Manufacturer: WeEn Semiconductors Win Source Part Number: 1024651-BT152-800R,1 27 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 60mA Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 32mA Voltage - On State (Vtm) (Max): 1.75V Current - On State (It (AV)) (Max): 13A Current - On State (It (RMS)) (Max): 20A Current - Off State (Max): 1mA Current - Non Rep. Surge 50, 60Hz (Itsm): 200A, 220A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: WeEn Semiconductors
Win Source Part Number: 1024651-BT152-800R,127
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 60mA
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 32mA
Voltage - On State (Vtm) (Max): 1.75V
Current - On State (It (AV)) (Max): 13A
Current - On State (It (RMS)) (Max): 20A
Current - Off State (Max): 1mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 200A, 220A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
SCRs - 1740-1079-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 20A Standard Recovery Through Hole TO-220AB

SCR 800V 20A Standard Recovery Through Hole TO-220AB

Buy Now Datasheet
Thyristors - 4368114 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
4368114
Thyristors 4368114
Thyristor,BT152-800R B 20A 800V

Thyristor,BT152-800RB 20A 800V

Supplier's Site
Thyristors - 1035680 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
1035680
Thyristors 1035680
Thyristor,BT152-800R B 20A 800V

Thyristor,BT152-800RB 20A 800V

Supplier's Site
SCR 800V 20A TO220AB

SCR 800V 20A TO220AB

Supplier's Site Datasheet
Scr Thyristor, 20A, 800V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors - 65AC5895 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 20A, 800V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors
65AC5895
Scr Thyristor, 20A, 800V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors 65AC5895
SCR THYRISTOR, 20A, 800V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:800V; Gate Trigger Current Max, Igt:32mA; Current It av:13A; On State RMS Current IT(rms):20A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non RepRoHS Compliant: Yes

SCR THYRISTOR, 20A, 800V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:800V; Gate Trigger Current Max, Igt:32mA; Current It av:13A; On State RMS Current IT(rms):20A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non RepRoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - BT152-800R,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
BT152-800R,127
Discrete Semiconductor Products - Thyristors - SCRs BT152-800R,127
SCR 800V 20A TO220AB

SCR 800V 20A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 1024651-BT152-800R,127 1740-1079-ND 4368114 BT152-800R,127 65AC5895 BT152-800R,127
Product Name SCRs - Single - BT152-800R,127 SCRs Thyristors SCRs Scr Thyristor, 20A, 800V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR Scr SCR SCR SCR
Package Type TO-220AB TO-220; TO-220-3 TO-220; To-220ab TO-220-3 TO-220; TO-220AB TO-220-3
VDRM 800 volts 800 volts 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD215N22KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 2200 volts
View Details
Triacs - 2N6075B - 854981-2N6075B - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - M252515FV - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details
3 suppliers
Thyristors - 9056087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details