WeEn Semiconductors SCRs BT151-1000RT,127

Description
SCR 1kV 12A Standard Recovery Through Hole TO-220AB
Request a Quote Datasheet
Description
SCR 1kV 12A Standard Recovery Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 1740-1411-ND - DigiKey
Thief River Falls, MN, United States
SCR 1kV 12A Standard Recovery Through Hole TO-220AB

SCR 1kV 12A Standard Recovery Through Hole TO-220AB

Buy Now Datasheet
SCRs - Single - BT151-1000RT,127 - 864806-BT151-1000RT,127 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - BT151-1000RT,127
864806-BT151-1000RT,127
SCRs - Single - BT151-1000RT,127 864806-BT151-1000RT,127
Manufacturer: WeEn Semiconductors Win Source Part Number: 864806-BT151-1000RT, 127 Operating Temperature Range: -40°C ~ 150°C Features: SCR 1 kV 12 A Standard Recovery Through Hole TO-220AB Package: Tube Package: TO-220-3 Mounting: Through Hole Family Name: BT151 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Other Part Number: 1740-1411, 568-7484-5, 568-7484-5-ND, 934061435127, BT151-1000RT, BT151-1000RT,127-ND, BT151-1000RT-ND, BT1511000RT127

Manufacturer: WeEn Semiconductors
Win Source Part Number: 864806-BT151-1000RT,127
Operating Temperature Range: -40°C ~ 150°C
Features: SCR 1 kV 12 A Standard Recovery Through Hole TO-220AB
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Family Name: BT151
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Other Part Number: 1740-1411, 568-7484-5, 568-7484-5-ND, 934061435127, BT151-1000RT, BT151-1000RT,127-ND, BT151-1000RT-ND, BT1511000RT127

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - BT151-1000RT,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
BT151-1000RT,127
Discrete Semiconductor Products - Thyristors - SCRs BT151-1000RT,127
SCR 1KV 12A TO220AB

SCR 1KV 12A TO220AB

Supplier's Site
SCR 1KV 12A TO220AB

SCR 1KV 12A TO220AB

Supplier's Site Datasheet
Thyristor, 1Kv, 12A, To-220Ab Rohs Compliant Ween Semiconductors - 53AH6744 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 1Kv, 12A, To-220Ab Rohs Compliant Ween Semiconductors
53AH6744
Thyristor, 1Kv, 12A, To-220Ab Rohs Compliant Ween Semiconductors 53AH6744
THYRISTOR, 1KV, 12A, TO-220AB ROHS COMPLIANT: YES

THYRISTOR, 1KV, 12A, TO-220AB ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 1740-1411-ND 864806-BT151-1000RT,127 BT151-1000RT,127 BT151-1000RT,127 53AH6744
Product Name SCRs SCRs - Single - BT151-1000RT,127 Discrete Semiconductor Products - Thyristors - SCRs SCRs Thyristor, 1Kv, 12A, To-220Ab Rohs Compliant Ween Semiconductors
Thyristor Type SCR SCR SCR SCR SCR
Package Type TO-220; TO-220-3 TO-220AB TO-220-3 TO-220-3
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

CRDM Standard Hybrid SCR-Diode - L512F - Galco Industrial Electronics
Specs
Thyristor Type SCR
View Details
4 suppliers
Triacs - Z0109MARL1G - 939910-Z0109MARL1G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-92 (TO-226)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 43a
Pin Count 7
View Details