onsemi SCRs 2N6401

Description
SCR 100V 16A Standard Recovery Through Hole TO-220AB
Request a Quote Datasheet
Description
SCR 100V 16A Standard Recovery Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 2N6401-ND - DigiKey
Thief River Falls, MN, United States
SCR 100V 16A Standard Recovery Through Hole TO-220AB

SCR 100V 16A Standard Recovery Through Hole TO-220AB

Buy Now Datasheet
SCRs - Single - 2N6401 - 1124131-2N6401 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - 2N6401
1124131-2N6401
SCRs - Single - 2N6401 1124131-2N6401
Manufacturer: ON Semiconductor Win Source Part Number: 1124131-2N6401 Packaging: Bulk Mounting Style: Through Hole Voltage - Off State: 100V Current - Non Rep. Surge 50, 60Hz (Itsm): 160A at 60Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-220-3 Current - On State (It (RMS)) (Maximum): 16A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 30mA Current - Hold (Ih) (Maximum): 40mA Voltage - On State (Vtm) (Maximum): 1.7V Current - On State (It (AV)) (Maximum): 10A Current - Off State (Maximum): 10μA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: 2N6401 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1124131-2N6401
Packaging: Bulk
Mounting Style: Through Hole
Voltage - Off State: 100V
Current - Non Rep. Surge 50, 60Hz (Itsm): 160A at 60Hz
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220-3
Current - On State (It (RMS)) (Maximum): 16A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 30mA
Current - Hold (Ih) (Maximum): 40mA
Voltage - On State (Vtm) (Maximum): 1.7V
Current - On State (It (AV)) (Maximum): 10A
Current - Off State (Maximum): 10μA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: 2N6401
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now
Discrete Semiconductor Products - Thyristors - SCRs - 2N6401 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
2N6401
Discrete Semiconductor Products - Thyristors - SCRs 2N6401
SCR 100V 16A TO220AB

SCR 100V 16A TO220AB

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 18710534 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
18710534
Thyristor/SCR/Triac/Diac/Alternistor 18710534
DISCONTINUED BY MANUFACTURER, SCR, 100V, 16A, STANDARD RECOVERY, THROUGH HOLE, TO-220AB, ROHS NON-COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SCR, 100V, 16A, STANDARD RECOVERY, THROUGH HOLE, TO-220AB, ROHS NON-COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 2N6401-ND 1124131-2N6401 2N6401 18710534
Product Name SCRs SCRs - Single - 2N6401 Discrete Semiconductor Products - Thyristors - SCRs Thyristor/SCR/Triac/Diac/Alternistor
Thyristor Type SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - 2N6071A - 854978-2N6071A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1827DH1400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1400 volts
View Details
Thyristors - 9056188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 43a
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T430N12TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AA
VDRM 1800 volts
View Details