WeEn Semiconductors SCRs BT151S-500L,118

Description
SCR 500V 12A Standard Recovery Surface Mount DPAK
Request a Quote Datasheet
Description
SCR 500V 12A Standard Recovery Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - BT151S-500L,118-ND - DigiKey
Thief River Falls, MN, United States
SCR 500V 12A Standard Recovery Surface Mount DPAK

SCR 500V 12A Standard Recovery Surface Mount DPAK

Buy Now Datasheet
SCRs - Single - BT151S-500L,118 - 1024638-BT151S-500L,118 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - BT151S-500L,118
1024638-BT151S-500L,118
SCRs - Single - BT151S-500L,118 1024638-BT151S-500L,118
Manufacturer: WeEn Semiconductors Win Source Part Number: 1024638-BT151S-500L, 118 Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 20mA Voltage - Off State: 500V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 5mA Voltage - On State (Vtm) (Max): 1.75V Current - On State (It (AV)) (Max): 7.5A Current - On State (It (RMS)) (Max): 12A Current - Off State (Max): 500μA Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 132A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DPAK Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: WeEn Semiconductors
Win Source Part Number: 1024638-BT151S-500L,118
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 20mA
Voltage - Off State: 500V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 5mA
Voltage - On State (Vtm) (Max): 1.75V
Current - On State (It (AV)) (Max): 7.5A
Current - On State (It (RMS)) (Max): 12A
Current - Off State (Max): 500μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 132A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DPAK
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - BT151S-500L,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
BT151S-500L,118
Discrete Semiconductor Products - Thyristors - SCRs BT151S-500L,118
SCR 500V 12A DPAK

SCR 500V 12A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number BT151S-500L,118-ND 1024638-BT151S-500L,118 BT151S-500L,118
Product Name SCRs SCRs - Single - BT151S-500L,118 Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - 2N6073A - 854980-2N6073A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TDB6HK180N16RRB48BPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
Thyristors - 2844874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B523-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details