Littelfuse, Inc. SCRs HS4040RAQTP

Description
SCR 400V 40A Standard Recovery Through Hole TO-220AB
Request a Quote Datasheet
Description
SCR 400V 40A Standard Recovery Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - HS4040RAQTP-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 40A Standard Recovery Through Hole TO-220AB

SCR 400V 40A Standard Recovery Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1045861-HS4040RAQTP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1045861-HS4040RAQTP
Discrete Semiconductor Products - Thyristors - SCRs 1045861-HS4040RAQTP
Win Source Part Number: 1045861-HS4040RAQTP Category: Discrete Semiconductor Products>Thyristors - SCRs Series: Automotive, AEC-Q101, Teccor® Package: Tube Standard Package: 1,000 Current - Hold (Ih) (Max): 70 mA Voltage - Off State: 400 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 35 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 25 A Current - On State (It (RMS)) (Max): 40 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 430A, 520A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -HS4040RAQTP

Win Source Part Number: 1045861-HS4040RAQTP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Series: Automotive, AEC-Q101, Teccor®
Package: Tube
Standard Package: 1,000
Current - Hold (Ih) (Max): 70 mA
Voltage - Off State: 400 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 35 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 25 A
Current - On State (It (RMS)) (Max): 40 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 430A, 520A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -HS4040RAQTP

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 400V 40A 15-35mA AEC-Q101

SCRs 400V 40A 15-35mA AEC-Q101

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - HS4040RAQTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
HS4040RAQTP
Discrete Semiconductor Products - Thyristors - SCRs HS4040RAQTP
SCR 400V 40A TO220AB

SCR 400V 40A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number HS4040RAQTP-ND 1045861-HS4040RAQTP HS4040RAQTP HS4040RAQTP
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristor Diode Module, 600V, 25A; Scr Module Type Sensata/crydom - 73M3260 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
4 suppliers
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD122N22KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 2400 volts
View Details
SCRs - Single - 8P2M-AZ - 858531-8P2M-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 2144253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details