Zilog SCRs - Single - CS20-14IO1 CS20-14IO1

Description
Manufacturer: IXYS Win Source Part Number: 1030314-CS20-14IO1 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 100mA Voltage - Off State: 1400V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 65mA Voltage - On State (Vtm) (Max): 2.1V Current - On State (It (AV)) (Max): 19A Current - On State (It (RMS)) (Max): 30A Current - Off State (Max): 2mA Current - Non Rep. Surge 50, 60Hz (Itsm): 200A, 215A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-247AD Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1030314-CS20-14IO1 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 100mA Voltage - Off State: 1400V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 65mA Voltage - On State (Vtm) (Max): 2.1V Current - On State (It (AV)) (Max): 19A Current - On State (It (RMS)) (Max): 30A Current - Off State (Max): 2mA Current - Non Rep. Surge 50, 60Hz (Itsm): 200A, 215A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-247AD Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - CS20-14IO1 - 1030314-CS20-14IO1 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - CS20-14IO1
1030314-CS20-14IO1
SCRs - Single - CS20-14IO1 1030314-CS20-14IO1
Manufacturer: IXYS Win Source Part Number: 1030314-CS20-14IO1 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 100mA Voltage - Off State: 1400V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 65mA Voltage - On State (Vtm) (Max): 2.1V Current - On State (It (AV)) (Max): 19A Current - On State (It (RMS)) (Max): 30A Current - Off State (Max): 2mA Current - Non Rep. Surge 50, 60Hz (Itsm): 200A, 215A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-247AD Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1030314-CS20-14IO1
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 100mA
Voltage - Off State: 1400V
Voltage - Gate Trigger (Vgt) (Max): 1V
Current - Gate Trigger (Igt) (Max): 65mA
Voltage - On State (Vtm) (Max): 2.1V
Current - On State (It (AV)) (Max): 19A
Current - On State (It (RMS)) (Max): 30A
Current - Off State (Max): 2mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 200A, 215A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-247AD
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SCRs - CS20-14IO1-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.4kV 30A Standard Recovery Through Hole TO-247AD

SCR 1.4kV 30A Standard Recovery Through Hole TO-247AD

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - CS20-14IO1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
CS20-14IO1
Discrete Semiconductor Products - Thyristors - SCRs CS20-14IO1
SCR 1.4KV 30A TO247AD

SCR 1.4KV 30A TO247AD

Supplier's Site
Sheung Wan, Hong Kong
SCRs 20 Amps 1400V

SCRs 20 Amps 1400V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 1030314-CS20-14IO1 CS20-14IO1-ND CS20-14IO1 CS20-14IO1
Product Name SCRs - Single - CS20-14IO1 SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B523-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - DT61N12KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details
Triacs - BCR8FM-12LB#BB0 - 913118-BCR8FM-12LB#BB0 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details