WeEn Semiconductors SCRs BT149G,126

Description
SCR 600V 800mA Sensitive Gate Through Hole TO-92-3
Request a Quote Datasheet
Description
SCR 600V 800mA Sensitive Gate Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 1740-1063-1-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 800mA Sensitive Gate Through Hole TO-92-3

SCR 600V 800mA Sensitive Gate Through Hole TO-92-3

Buy Now Datasheet
SCRs - 1740-1063-3-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 800mA Sensitive Gate Through Hole TO-92-3

SCR 600V 800mA Sensitive Gate Through Hole TO-92-3

Buy Now Datasheet
SCRs - Single - BT149G,126 - 770462-BT149G,126 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - BT149G,126
770462-BT149G,126
SCRs - Single - BT149G,126 770462-BT149G,126
Manufacturer: WeEn Semiconductors Win Source Part Number: 770462-BT149G,126 Packaging: Tape in Box Mounting Style: Through Hole Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 9A SCR Type: Sensitive Gate Family Name: BT149G Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - On State (It (RMS)) (Maximum): 800mA Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 200μA Current - Hold (Ih) (Maximum): 5mA Voltage - On State (Vtm) (Maximum): 1.7V Current - On State (It (AV)) (Maximum): 500mA Current - Off State (Maximum): 100μA Alternative Parts (Cross-Reference): P0115MA 5AA4; P0111MA 5AL3; P0115MA 5AL3; P0115MA 2AL3; Introduction Date: August 05, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: WeEn Semiconductors
Win Source Part Number: 770462-BT149G,126
Packaging: Tape in Box
Mounting Style: Through Hole
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 9A
SCR Type: Sensitive Gate
Family Name: BT149G
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - On State (It (RMS)) (Maximum): 800mA
Voltage - Gate Trigger (Vgt) (Maximum): 800mV
Current - Gate Trigger (Igt) (Maximum): 200μA
Current - Hold (Ih) (Maximum): 5mA
Voltage - On State (Vtm) (Maximum): 1.7V
Current - On State (It (AV)) (Maximum): 500mA
Current - Off State (Maximum): 100μA
Alternative Parts (Cross-Reference): P0115MA 5AA4; P0111MA 5AL3; P0115MA 5AL3; P0115MA 2AL3;
Introduction Date: August 05, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - BT149G,126 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
BT149G,126
Discrete Semiconductor Products - Thyristors - SCRs BT149G,126
SCR 600V 800MA TO92-3

SCR 600V 800MA TO92-3

Supplier's Site
Scr Thyristor, 0.5A, 600V, To-92; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors - 65AC5888 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 0.5A, 600V, To-92; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors
65AC5888
Scr Thyristor, 0.5A, 600V, To-92; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors 65AC5888
SCR THYRISTOR, 0.5A, 600V, TO-92; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:200µA; Current It av:500mA; On State RMS Current IT(rms):800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Peak Non RepRoHS Compliant: Yes

SCR THYRISTOR, 0.5A, 600V, TO-92; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:200µA; Current It av:500mA; On State RMS Current IT(rms):800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Peak Non RepRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 1740-1063-1-ND 770462-BT149G,126 BT149G,126 65AC5888
Product Name SCRs SCRs - Single - BT149G,126 Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 0.5A, 600V, To-92; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors
Thyristor Type SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1857CAH400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details
Triacs - 2N6071A - 854978-2N6071A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1503N80TOHPRXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 8000 volts
View Details