WeEn Semiconductors SCRs BT151-650R,127

Description
SCR 650V 12A Standard Recovery Through Hole TO-220AB
Request a Quote Datasheet
Description
SCR 650V 12A Standard Recovery Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 1740-1068-ND - DigiKey
Thief River Falls, MN, United States
SCR 650V 12A Standard Recovery Through Hole TO-220AB

SCR 650V 12A Standard Recovery Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1049785-BT151-650R,127 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1049785-BT151-650R,127
Discrete Semiconductor Products - Thyristors - SCRs 1049785-BT151-650R,127
Win Source Part Number: 1049785-BT151-650R,1 27 Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 1,000 Current - Hold (Ih) (Max): 20 mA Voltage - Off State: 650 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 15 mA Voltage - On State (Vtm) (Max): 1.75 V Current - On State (It (AV)) (Max): 7.5 A Current - On State (It (RMS)) (Max): 12 A Current - Off State (Max): 500 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 132A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: WeEn Semiconductors Other Names: 933387730127,568-367 4-5-ND,568-3674-5,17 40-1068,BT151-650R,B T151650R127 Base Product Number: BT151

Win Source Part Number: 1049785-BT151-650R,127
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 1,000
Current - Hold (Ih) (Max): 20 mA
Voltage - Off State: 650 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 15 mA
Voltage - On State (Vtm) (Max): 1.75 V
Current - On State (It (AV)) (Max): 7.5 A
Current - On State (It (RMS)) (Max): 12 A
Current - Off State (Max): 500 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 132A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: WeEn Semiconductors
Other Names: 933387730127,568-3674-5-ND,568-3674-5,1740-1068,BT151-650R,BT151650R127
Base Product Number: BT151

Buy Now Datasheet
Thyristors - 4854283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
4854283
Thyristors 4854283
Thyristor,12A,650V,S OT78,BT151-650R

Thyristor,12A,650V,SOT78,BT151-650R

Supplier's Site
Thyristors - 1037558 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
1037558
Thyristors 1037558
Thyristor,12A,650V,S OT78,BT151-650R

Thyristor,12A,650V,SOT78,BT151-650R

Supplier's Site
Scr Thyristor, 12A, 650V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors - 65AC5890 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 12A, 650V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors
65AC5890
Scr Thyristor, 12A, 650V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors 65AC5890
SCR THYRISTOR, 12A, 650V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:650V; Gate Trigger Current Max, Igt:15mA; Current It av:7.5A; On State RMS Current IT(rms):12A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non RoHS Compliant: Yes

SCR THYRISTOR, 12A, 650V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:650V; Gate Trigger Current Max, Igt:15mA; Current It av:7.5A; On State RMS Current IT(rms):12A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - BT151-650R,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
BT151-650R,127
Discrete Semiconductor Products - Thyristors - SCRs BT151-650R,127
SCR 650V 12A TO220AB

SCR 650V 12A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 1740-1068-ND 1049785-BT151-650R,127 4854283 65AC5890 BT151-650R,127
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Thyristors Scr Thyristor, 12A, 650V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR Scr SCR SCR
Package Type TO-220; TO-220-3 Tube TO-220; To-220ab TO-220; TO-220AB TO-220-3
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 650 volts 650 volts 650 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 659680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
SCRs - Single - NCR169D - 928950-NCR169D - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-92 (TO-226)
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
B-2 and B-2T Series SCR/Diode Module - B532-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T830N16TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 1800 volts
View Details