onsemi SCRs C106D

Description
SCR 400V 4A TO-126
Request a Quote Datasheet
Description
SCR 400V 4A TO-126
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - C106DOS-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 4A TO-126

SCR 400V 4A TO-126

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1378074-C106D - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1378074-C106D
Discrete Semiconductor Products - Thyristors - SCRs 1378074-C106D
Win Source Part Number: 1378074-C106D Category: Discrete Semiconductor Products - Thyristors - SCRs Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Bulk Product Status: Obsolete Package / Case: TO-225AA, TO-126-3 Supplier Device Package: TO-126 Base Product Number: C106 Mounting Type: Through Hole HTSUS: 8541.30.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Off State: 400 V Current - On State (It (RMS)) (Max): 4 A Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Non Rep. Surge 50, 60Hz (Itsm): 20A @ 60Hz Current - Gate Trigger (Igt) (Max): 200 µA Current - Hold (Ih) (Max): 3 mA Current - On State (It (AV)) (Max): 2.55 A SCR Type: Sensitive Gate

Win Source Part Number: 1378074-C106D
Category: Discrete Semiconductor Products - Thyristors - SCRs
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Bulk
Product Status: Obsolete
Package / Case: TO-225AA, TO-126-3
Supplier Device Package: TO-126
Base Product Number: C106
Mounting Type: Through Hole
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Off State: 400 V
Current - On State (It (RMS)) (Max): 4 A
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Non Rep. Surge 50, 60Hz (Itsm): 20A @ 60Hz
Current - Gate Trigger (Igt) (Max): 200 µA
Current - Hold (Ih) (Max): 3 mA
Current - On State (It (AV)) (Max): 2.55 A
SCR Type: Sensitive Gate

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Thyristors Thyristors
Product Number C106DOS-ND 1378074-C106D
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 8000 volts
View Details
Triacs - BCR8KM-12LA-1AS#X2 - 913119-BCR8KM-12LA-1AS#X2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B684-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 4682353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details