Littelfuse, Inc. Low Power SCR up to 1200V C106MG

Description
Sensitive Gate Silicon Controlled Rectifier is a glassivated PNPN device designed for high volume consumer applications such as temperature; light and speed control; process and remote control; and warning systems, where reliability of operation is important. Glassivated Surface for Reliability and Uniformity Power Rated at Economical Prices Practical Level Triggering and Holding Characteristics Flat, Rugged, Thermopad Construction for Low Thermal Resistance, High Heat Dissipation and Durability Sensitive Gate Triggering Device Marking: Device Type, e.g., C106B, Date Code Lead-Free Package Available*
Request a Quote Datasheet
Description
Sensitive Gate Silicon Controlled Rectifier is a glassivated PNPN device designed for high volume consumer applications such as temperature; light and speed control; process and remote control; and warning systems, where reliability of operation is important. Glassivated Surface for Reliability and Uniformity Power Rated at Economical Prices Practical Level Triggering and Holding Characteristics Flat, Rugged, Thermopad Construction for Low Thermal Resistance, High Heat Dissipation and Durability Sensitive Gate Triggering Device Marking: Device Type, e.g., C106B, Date Code Lead-Free Package Available*
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - C106MG - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
C106MG
Low Power SCR up to 1200V C106MG
Sensitive Gate Silicon Controlled Rectifier is a glassivated PNPN device designed for high volume consumer applications such as temperature; light and speed control; process and remote control; and warning systems, where reliability of operation is important. Glassivated Surface for Reliability and Uniformity Power Rated at Economical Prices Practical Level Triggering and Holding Characteristics Flat, Rugged, Thermopad Construction for Low Thermal Resistance, High Heat Dissipation and Durability Sensitive Gate Triggering Device Marking: Device Type, e.g., C106B, Date Code Lead-Free Package Available*

Sensitive Gate Silicon Controlled Rectifier is a glassivated PNPN device designed for high volume consumer applications such as temperature; light and speed control; process and remote control; and warning systems, where reliability of operation is important. Glassivated Surface for Reliability and Uniformity Power Rated at Economical Prices Practical Level Triggering and Holding Characteristics Flat, Rugged, Thermopad Construction for Low Thermal Resistance, High Heat Dissipation and Durability Sensitive Gate Triggering Device Marking: Device Type, e.g., C106B, Date Code Lead-Free Package Available*

Supplier's Site Datasheet
Thyristors - 7743460P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
7743460P
Thyristors 7743460P
Thyristor SCR 600V 20A TO225

Thyristor SCR 600V 20A TO225

Supplier's Site
Thyristors - 1775202 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
1775202
Thyristors 1775202
Thyristor SCR 600V 20A TO225

Thyristor SCR 600V 20A TO225

Supplier's Site
SCRs - C106MGOS-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 4A Sensitive Gate Through Hole TO-225AA

SCR 600V 4A Sensitive Gate Through Hole TO-225AA

Buy Now Datasheet
Scr Thyristor, 4A, 600V, To-225Aa-3; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 82Y6224 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 4A, 600V, To-225Aa-3; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
82Y6224
Scr Thyristor, 4A, 600V, To-225Aa-3; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 82Y6224
SCR THYRISTOR, 4A, 600V, TO-225AA-3; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:200µA; Current It av:2.55A; On State RMS Current IT(rms):4A; Thyristor Case Style:TO-225AA; No. of Pins:3Pins; Peak Non RoHS Compliant: Yes

SCR THYRISTOR, 4A, 600V, TO-225AA-3; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:200µA; Current It av:2.55A; On State RMS Current IT(rms):4A; Thyristor Case Style:TO-225AA; No. of Pins:3Pins; Peak Non RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
SCRs 600V 4A

SCRs 600V 4A

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - C106MG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
C106MG
Discrete Semiconductor Products - Thyristors - SCRs C106MG
SCR 600V 4A TO225AA

SCR 600V 4A TO225AA

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number C106MG 7743460P 1775202 C106MGOS-ND 82Y6224 C106MG C106MG
Product Name Low Power SCR up to 1200V Thyristors Thyristors SCRs Scr Thyristor, 4A, 600V, To-225Aa-3; Peak Repetitive Off-State Voltage, Vdrm Littelfuse SCRs Discrete Semiconductor Products - Thyristors - SCRs
Standards and Certifications RoHS RoHS RoHS RoHS
VDRM 600 volts 600 volts 600 volts
IGT 0.2000 mA
VGT 0.8000 volts
IT(RMS) 4 amps 4 amps 4 amps
Unlock Full Specs
to access all available technical data