STMicroelectronics, Inc. SCRs BTW68-1000RG

Description
SCR 1kV 30A Standard Recovery Through Hole TOP3
Request a Quote Datasheet
Description
SCR 1kV 30A Standard Recovery Through Hole TOP3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 497-4184-5-ND - DigiKey
Thief River Falls, MN, United States
SCR 1kV 30A Standard Recovery Through Hole TOP3

SCR 1kV 30A Standard Recovery Through Hole TOP3

Buy Now Datasheet
SCRs - Single - BTW68-1000RG - 770610-BTW68-1000RG - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - BTW68-1000RG
770610-BTW68-1000RG
SCRs - Single - BTW68-1000RG 770610-BTW68-1000RG
Manufacturer: STMicroelectronics Win Source Part Number: 770610-BTW68-1000RG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TOP-3 Voltage - Off State: 1000V Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 420A SCR Type: Standard Recovery Part Status: Obsolete(EOL) Family Name: BTW68-1000 Categories: Discrete Semiconductor Products Manufacturer Package: TOP3 Current - On State (It (RMS)) (Maximum): 30A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 50mA Current - Hold (Ih) (Maximum): 75mA Voltage - On State (Vtm) (Maximum): 2.1V Current - On State (It (AV)) (Maximum): 19A Current - Off State (Maximum): 20μA Alternative Parts (Cross-Reference): CS218I-30P; CS218I-50P; BTW68-1000; BTW68-1200; Introduction Date: August 18, 1995 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 770610-BTW68-1000RG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TOP-3
Voltage - Off State: 1000V
Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 420A
SCR Type: Standard Recovery
Part Status: Obsolete(EOL)
Family Name: BTW68-1000
Categories: Discrete Semiconductor Products
Manufacturer Package: TOP3
Current - On State (It (RMS)) (Maximum): 30A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 50mA
Current - Hold (Ih) (Maximum): 75mA
Voltage - On State (Vtm) (Maximum): 2.1V
Current - On State (It (AV)) (Maximum): 19A
Current - Off State (Maximum): 20μA
Alternative Parts (Cross-Reference): CS218I-30P; CS218I-50P; BTW68-1000; BTW68-1200;
Introduction Date: August 18, 1995
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - BTW68-1000RG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
BTW68-1000RG
Discrete Semiconductor Products - Thyristors - SCRs BTW68-1000RG
SCR 1KV 30A TOP3

SCR 1KV 30A TOP3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 497-4184-5-ND 770610-BTW68-1000RG BTW68-1000RG
Product Name SCRs SCRs - Single - BTW68-1000RG Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B683-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC01DGM(1DF)-AZ - 909156-AC01DGM(1DF)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 73b
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T660N22TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 2600 volts
View Details