Littelfuse, Inc. SCRs CS45-12IO1

Description
SCR 1.2kV 75A Standard Recovery Through Hole PLUS247™-3
Request a Quote Datasheet
Description
SCR 1.2kV 75A Standard Recovery Through Hole PLUS247™-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - CS45-12IO1-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 75A Standard Recovery Through Hole PLUS247™-3

SCR 1.2kV 75A Standard Recovery Through Hole PLUS247™-3

Buy Now Datasheet
SCRs - Single - CS45-12IO1 - 1030392-CS45-12IO1 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - CS45-12IO1
1030392-CS45-12IO1
SCRs - Single - CS45-12IO1 1030392-CS45-12IO1
Manufacturer: IXYS Win Source Part Number: 1030392-CS45-12IO1 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 100mA Voltage - Off State: 1200V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 100mA Voltage - On State (Vtm) (Max): 1.64V Current - On State (It (AV)) (Max): 48A Current - On State (It (RMS)) (Max): 75A Current - Off State (Max): 5mA Current - Non Rep. Surge 50, 60Hz (Itsm): 520A, 560A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 140°C Case / Package: PLUS247-3 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1030392-CS45-12IO1
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 100mA
Voltage - Off State: 1200V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 100mA
Voltage - On State (Vtm) (Max): 1.64V
Current - On State (It (AV)) (Max): 48A
Current - On State (It (RMS)) (Max): 75A
Current - Off State (Max): 5mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 520A, 560A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 140°C
Case / Package: PLUS247-3
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 45 Amps 1200V

SCRs 45 Amps 1200V

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - CS45-12IO1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
CS45-12IO1
Discrete Semiconductor Products - Thyristors - SCRs CS45-12IO1
SCR 1.2KV 75A PLUS247-3

SCR 1.2KV 75A PLUS247-3

Supplier's Site
SCR 1.2KV 75A PLUS247-3

SCR 1.2KV 75A PLUS247-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number CS45-12IO1-ND 1030392-CS45-12IO1 CS45-12IO1 CS45-12IO1 CS45-12IO1
Product Name SCRs SCRs - Single - CS45-12IO1 SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B623F-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR8FM-12LB#BB0 - 913118-BCR8FM-12LB#BB0 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T201N70TOHXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AB
VDRM 7000 volts
View Details