Manufacturer: WeEn Semiconductors
Win Source Part Number: 1024637-BT151S-500R,
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 20mA
Voltage - Off State: 500V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 15mA
Voltage - On State (Vtm) (Max): 1.75V
Current - On State (It (AV)) (Max): 7.5A
Current - On State (It (RMS)) (Max): 12A
Current - Off State (Max): 500μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 132A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DPAK
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
SCR 500V 12A Standard Recovery Surface Mount DPAK
SCR 500V 12A Standard Recovery Surface Mount DPAK
SCR THYRISTOR, 12A, 500V, TO-252; Peak Repetitive Off-State Voltage, Vdrm:500V; Gate Trigger Current Max, Igt:15mA; Current It av:7.5A; On State RMS Current IT(rms):12A; Thyristor Case Style:TO-252; No. of Pins:3Pins; Peak Non Rep RoHS Compliant: Yes
SCR 500V 12A DPAK
20mA 15mA 500V 1个单向可控硅 DPAK TRIACs ROHS
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Triacs |
| Product Number | 1024637-BT151S-500R,118 | 1740-1070-1-ND | 65AC5892 | BT151S-500R,118 | BT151S-500R,118 | BT151S-500R,118 |
| Product Name | SCRs - Single - BT151S-500R,118 | SCRs | Scr Thyristor, 12A, 500V, To-252; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | Triode/MOS Tube/Transistor >> TRIACs |
| Thyristor Type | SCR | SCR | SCR | SCR | SCR | |
| Package Type | DPAK; DPAK | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | |
| VDRM | 500 volts | 500 volts | 500 volts | 500 volts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Pin Count | 3 |