WeEn Semiconductors Discrete Semiconductor Products - Thyristors - SCRs BT151X-650LTNQ

Description
Win Source Part Number: 1049787-BT151X-650LT NQ Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 1,000 Current - Hold (Ih) (Max): 20 mA Voltage - Off State: 650 V Voltage - Gate Trigger (Vgt) (Max): 1 V Current - Gate Trigger (Igt) (Max): 5 mA Voltage - On State (Vtm) (Max): 1.5 V Current - On State (It (AV)) (Max): 7.5 A Current - On State (It (RMS)) (Max): 12 A Current - Off State (Max): 1 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 132A SCR Type: Sensitive Gate Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack, Isolated Tab Supplier Device Package: TO-220F Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): BT151X-650LTNQBT151X 650LTNQ; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: WeEn Semiconductors Other Names: 934072093127,1740-BT 151X-650LTNQ Base Product Number: BT151
Request a Quote Datasheet
Description
Win Source Part Number: 1049787-BT151X-650LT NQ Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 1,000 Current - Hold (Ih) (Max): 20 mA Voltage - Off State: 650 V Voltage - Gate Trigger (Vgt) (Max): 1 V Current - Gate Trigger (Igt) (Max): 5 mA Voltage - On State (Vtm) (Max): 1.5 V Current - On State (It (AV)) (Max): 7.5 A Current - On State (It (RMS)) (Max): 12 A Current - Off State (Max): 1 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 132A SCR Type: Sensitive Gate Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack, Isolated Tab Supplier Device Package: TO-220F Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): BT151X-650LTNQBT151X 650LTNQ; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: WeEn Semiconductors Other Names: 934072093127,1740-BT 151X-650LTNQ Base Product Number: BT151
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - 1049787-BT151X-650LTNQ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1049787-BT151X-650LTNQ
Discrete Semiconductor Products - Thyristors - SCRs 1049787-BT151X-650LTNQ
Win Source Part Number: 1049787-BT151X-650LT NQ Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 1,000 Current - Hold (Ih) (Max): 20 mA Voltage - Off State: 650 V Voltage - Gate Trigger (Vgt) (Max): 1 V Current - Gate Trigger (Igt) (Max): 5 mA Voltage - On State (Vtm) (Max): 1.5 V Current - On State (It (AV)) (Max): 7.5 A Current - On State (It (RMS)) (Max): 12 A Current - Off State (Max): 1 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 132A SCR Type: Sensitive Gate Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack, Isolated Tab Supplier Device Package: TO-220F Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): BT151X-650LTNQBT151X 650LTNQ; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: WeEn Semiconductors Other Names: 934072093127,1740-BT 151X-650LTNQ Base Product Number: BT151

Win Source Part Number: 1049787-BT151X-650LTNQ
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 1,000
Current - Hold (Ih) (Max): 20 mA
Voltage - Off State: 650 V
Voltage - Gate Trigger (Vgt) (Max): 1 V
Current - Gate Trigger (Igt) (Max): 5 mA
Voltage - On State (Vtm) (Max): 1.5 V
Current - On State (It (AV)) (Max): 7.5 A
Current - On State (It (RMS)) (Max): 12 A
Current - Off State (Max): 1 mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 132A
SCR Type: Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack, Isolated Tab
Supplier Device Package: TO-220F
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): BT151X-650LTNQBT151X650LTNQ;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: WeEn Semiconductors
Other Names: 934072093127,1740-BT151X-650LTNQ
Base Product Number: BT151

Buy Now Datasheet
SCRs - 1740-BT151X-650LTNQ-ND - DigiKey
Thief River Falls, MN, United States
SCR 650V 12A Sensitive Gate Through Hole TO-220F

SCR 650V 12A Sensitive Gate Through Hole TO-220F

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
BT151X-650LTNQ
Discrete Semiconductor Products - Thyristors - SCRs BT151X-650LTNQ
SCR 650V 12A TO220F

SCR 650V 12A TO220F

Supplier's Site
SCRs Planar Passivated SCR

SCRs Planar Passivated SCR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 1049787-BT151X-650LTNQ 1740-BT151X-650LTNQ-ND BT151X-650LTNQ BT151X-650LTNQ
Product Name Discrete Semiconductor Products - Thyristors - SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristor Soft Starter Modules - STT2200N18P55 - Infineon Technologies AG
Specs
Package Type BG-PS55A-1, BG-PS55-1
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1827DH400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details
Thyristors - 9056122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
Triacs - BCR8FM-12LB#BB0 - 913118-BCR8FM-12LB#BB0 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details