Vishay Intertechnology, Inc. SCRs 16TTS08

Description
SCR 800V 16A Standard Recovery Through Hole TO-220-3
Request a Quote Datasheet
Description
SCR 800V 16A Standard Recovery Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 16TTS08-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 16A Standard Recovery Through Hole TO-220-3

SCR 800V 16A Standard Recovery Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1324202-16TTS08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1324202-16TTS08
Discrete Semiconductor Products - Thyristors - SCRs 1324202-16TTS08
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324202-16TTS08 Category: Discrete Semiconductor Products>Thyristors - SCRs Packaging: Tube Standard Package: 1,000 Mounting: Through Hole Current - Hold (Ih) (Max): 100 mA Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 2 V Current - Gate Trigger (Igt) (Max): 60 mA Voltage - On State (Vtm) (Max): 1.4 V Current - On State (It (AV)) (Max): 10 A Current - On State (It (RMS)) (Max): 16 A Current - Off State (Max): 500 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 200A @ 50Hz SCR Type: Standard Recovery Supplier Device Package: TO-220-3 Temperature Range - Operating: -40°C ~ 125°C Case / Package: TO-220-3 ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: VS-16TTS08-ND,*16TTS 08,VS16TTS08,VS-16TT S08,VS16TTS08-ND Base Product Number: 16TTS08 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324202-16TTS08
Category: Discrete Semiconductor Products>Thyristors - SCRs
Packaging: Tube
Standard Package: 1,000
Mounting: Through Hole
Current - Hold (Ih) (Max): 100 mA
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 2 V
Current - Gate Trigger (Igt) (Max): 60 mA
Voltage - On State (Vtm) (Max): 1.4 V
Current - On State (It (AV)) (Max): 10 A
Current - On State (It (RMS)) (Max): 16 A
Current - Off State (Max): 500 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 200A @ 50Hz
SCR Type: Standard Recovery
Supplier Device Package: TO-220-3
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: VS-16TTS08-ND,*16TTS08,VS16TTS08,VS-16TTS08,VS16TTS08-ND
Base Product Number: 16TTS08
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 16TTS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
16TTS08
Discrete Semiconductor Products - Thyristors - SCRs 16TTS08
SCR 800V 16A TO220AB

SCR 800V 16A TO220AB

Supplier's Site
SCR 800V 16A TO220AB

SCR 800V 16A TO220AB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 16TTS08-ND 1324202-16TTS08 16TTS08 16TTS08
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B653-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2144253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details
Triacs - AC01DGM(1DF)-AZ - 909156-AC01DGM(1DF)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details