Manufacturer: IXYS
Win Source Part Number: 1030391-CS45-08IO1
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 100mA
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 100mA
Voltage - On State (Vtm) (Max): 1.64V
Current - On State (It (AV)) (Max): 48A
Current - On State (It (RMS)) (Max): 75A
Current - Off State (Max): 5mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 520A, 560A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 140°C
Case / Package: TO-247AD
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
SCR 800V 75A Standard Recovery Through Hole TO-247AD
SCR 800V 75A TO247AD
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 1030391-CS45-08IO1 | CS45-08IO1-ND | CS45-08IO1 | CS45-08IO1 |
| Product Name | SCRs - Single - CS45-08IO1 | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | SCRs |
| Thyristor Type | SCR | SCR | SCR |