SCR 1.6kV 79A Standard Recovery Through Hole TO-247 (IXTH)
Win Source Part Number: 1001170-CMA50E1600HB
Category: Discrete Semiconductor Products>Thyristors - SCRs
Series: CMA50E1600HB
Package: Tube
Standard Package: 30
Current - Hold (Ih) (Max): 100 mA
Voltage - Off State: 1.6 kV
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 50 mA
Voltage - On State (Vtm) (Max): 1.3 V
Current - On State (It (AV)) (Max): 50 A
Current - On State (It (RMS)) (Max): 79 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 550A, 595A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247 (IXTH)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: IXYS
Other Names: 238-CMA50E1600HB
Base Product Number: CMA50
SCR 1.6KV 79A TO247
SCRs PWR THYRISTOR -SCR TO-247AD
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 238-CMA50E1600HB-ND | 1001170-CMA50E1600HB | CMA50E1600HB | CMA50E1600HB |
| Product Name | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Discrete Semiconductor Products - Thyristors - SCRs | SCRs |
| Thyristor Type | SCR | SCR | SCR |