SCR 200V 800mA Sensitive Gate Through Hole TO-92 (TO-226)
Manufacturer: ON Semiconductor
Win Source Part Number: 854971-2N5064G
Features: SCR 200 V 800 mA
Package: Bulk
Part Status: Obsolete
Family Name: 2N5064
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
SCR THYRISTOR, 510mA, 200V, TO-92; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:200µA; Average On State Current:510mA; On State RMS Current:800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
THY T092 0.8A 200V SCR LEAD FREE
DISCONTINUED BY MANUFACTURER, SILICON CONTROLLED RECTIFIER, 0.8A I(T)RMS, 510MA I(T), 200V V(DRM), 200V V(RRM), 1 ELEMENT, TO-92. FREE 2 YEAR RADWELL WARRANTY
SCR 200V 800MA TO92-3
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Allied Electronics, Inc. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 2N5064GOS-ND | 854971-2N5064G | 26K5290 | 70099755 | 18716510 | 2N5064G |
| Product Name | SCRs | SCRs - Single - 2N5064G | Scr Thyristor, 510Ma, 200V, To-92; Peak Repetitive Off State Voltage Onsemi | THY T092 0.8A 200V SCR LEAD FREE | Thyristor/SCR/Triac/Diac/Alternistor | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR | SCR | |
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body | Bulk | TO-92; TO-92 | TO-92 | TO-226-3, TO-92-3 Long Body | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to ? C (-40 to ? F) | -40 to 110 C (-40 to 230 F) | |||
| Pin Count | 3 |