Littelfuse, Inc. SCRs CLA30E1200PB

Description
SCR 1.2kV 47A Standard Recovery Through Hole TO-220-3
Request a Quote Datasheet
Description
SCR 1.2kV 47A Standard Recovery Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 238-CLA30E1200PB-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 47A Standard Recovery Through Hole TO-220-3

SCR 1.2kV 47A Standard Recovery Through Hole TO-220-3

Buy Now Datasheet
SCRs - Single - CLA30E1200PB - 866796-CLA30E1200PB - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - CLA30E1200PB
866796-CLA30E1200PB
SCRs - Single - CLA30E1200PB 866796-CLA30E1200PB
Manufacturer: IXYS Win Source Part Number: 866796-CLA30E1200PB Operating Temperature Range: -40°C ~ 150°C Features: SCR 1.2 kV 47 A Standard Recovery Through Hole TO-220-3 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: CLA30 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: C0E1200PBLA3, CLA30E1200PB-ND, 238-CLA30E1200PB

Manufacturer: IXYS
Win Source Part Number: 866796-CLA30E1200PB
Operating Temperature Range: -40°C ~ 150°C
Features: SCR 1.2 kV 47 A Standard Recovery Through Hole TO-220-3
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: CLA30
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: C0E1200PBLA3, CLA30E1200PB-ND, 238-CLA30E1200PB

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs High Efficiency Single Thryistor

SCRs High Efficiency Single Thryistor

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - CLA30E1200PB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
CLA30E1200PB
Discrete Semiconductor Products - Thyristors - SCRs CLA30E1200PB
SCR 1.2KV 47A TO220AB

SCR 1.2KV 47A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 238-CLA30E1200PB-ND 866796-CLA30E1200PB CLA30E1200PB CLA30E1200PB
Product Name SCRs SCRs - Single - CLA30E1200PB SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2548769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details
B-2 and B-2T Series SCR/Diode Module - B643-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optoisolators - Triac, SCR Output - FODM3011R1 - 872182-FODM3011R1 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 4-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Thyristor Module, 1.4Kv, 38Ka Rohs Compliant Infineon - 74AJ3030 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers