Manufacturer: IXYS
Win Source Part Number: 866888-CMA30E1600PB
Operating Temperature Range: -40°C ~ 150°C
Features: SCR 1.6 kV 50 A Standard Recovery Through Hole TO-220-3
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: CMA30
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
SCR 1.6kV 50A Standard Recovery Through Hole TO-220-3
SCR 1.6KV 50A TO220AB
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 866888-CMA30E1600PB | CMA30E1600PB-ND | CMA30E1600PB | CMA30E1600PB | CMA30E1600PB |
| Product Name | SCRs - Single - CMA30E1600PB | SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR |