Zilog SCRs CMA20E1600PB

Description
SCR 1.6kV 31A Standard Recovery Through Hole TO-220
Request a Quote Datasheet
Description
SCR 1.6kV 31A Standard Recovery Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 238-CMA20E1600PB-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.6kV 31A Standard Recovery Through Hole TO-220

SCR 1.6kV 31A Standard Recovery Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1351364-CMA20E1600PB - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1351364-CMA20E1600PB
Discrete Semiconductor Products - Thyristors - SCRs 1351364-CMA20E1600PB
Win Source Part Number: 1351364-CMA20E1600PB Category: Discrete Semiconductor Products - Thyristors - SCRs Series: CMA20E1600PB Package: Tube Standard Package: 50 Voltage - Off State: 1.6 kV Current - Non Rep. Surge 50, 60Hz (Itsm): 180A, 195A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: IXYS Base Product Number: CMA20 Current - On State (It (AV) ) (Max): 20 A Current - On State (It (RMS) ) (Max): 31 A Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Gate Trigger (Igt) (Max): 28 mA Current - Hold (Ih) (Max): 60 mA Voltage - On State (Vtm) (Max): 1.46 V

Win Source Part Number: 1351364-CMA20E1600PB
Category: Discrete Semiconductor Products - Thyristors - SCRs
Series: CMA20E1600PB
Package: Tube
Standard Package: 50
Voltage - Off State: 1.6 kV
Current - Non Rep. Surge 50, 60Hz (Itsm): 180A, 195A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: IXYS
Base Product Number: CMA20
Current - On State (It (AV) ) (Max): 20 A
Current - On State (It (RMS) ) (Max): 31 A
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 28 mA
Current - Hold (Ih) (Max): 60 mA
Voltage - On State (Vtm) (Max): 1.46 V

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - CMA20E1600PB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
CMA20E1600PB
Discrete Semiconductor Products - Thyristors - SCRs CMA20E1600PB
SCR 1.6KV 31A TO220

SCR 1.6KV 31A TO220

Supplier's Site
Sheung Wan, Hong Kong
SCRs PWR THYRISTOR -SCR TO-220AB/TO

SCRs PWR THYRISTOR -SCR TO-220AB/TO

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 238-CMA20E1600PB-ND 1351364-CMA20E1600PB CMA20E1600PB CMA20E1600PB
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
Optoisolators - Triac, SCR Output - FODM3021R1 - 872187-FODM3021R1 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 4-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T4003N52TOHPRXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 5200 volts
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 1000 volts
View Details