Vishay Intertechnology, Inc. SCRs 25TTS08FP

Description
SCR 800V 25A Standard Recovery Through Hole TO-220AB Full-Pak
Request a Quote Datasheet
Description
SCR 800V 25A Standard Recovery Through Hole TO-220AB Full-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 25TTS08FP-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 25A Standard Recovery Through Hole TO-220AB Full-Pak

SCR 800V 25A Standard Recovery Through Hole TO-220AB Full-Pak

Buy Now Datasheet
SCRs - Single - 25TTS08FP - 1123388-25TTS08FP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - 25TTS08FP
1123388-25TTS08FP
SCRs - Single - 25TTS08FP 1123388-25TTS08FP
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1123388-25TTS08FP Packaging: Tube Mounting Style: Through Hole Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 350A at 50Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Full-Pak Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Full Pack Current - On State (It (RMS)) (Maximum): 25A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 45mA Current - Hold (Ih) (Maximum): 100mA Voltage - On State (Vtm) (Maximum): 1.25V Current - On State (It (AV)) (Maximum): 16A Current - Off State (Maximum): 500μA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: 25TTS* Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1123388-25TTS08FP
Packaging: Tube
Mounting Style: Through Hole
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 350A at 50Hz
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB Full-Pak
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3 Full Pack
Current - On State (It (RMS)) (Maximum): 25A
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 45mA
Current - Hold (Ih) (Maximum): 100mA
Voltage - On State (Vtm) (Maximum): 1.25V
Current - On State (It (AV)) (Maximum): 16A
Current - Off State (Maximum): 500μA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: 25TTS*
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
Discrete Semiconductor Products - Thyristors - SCRs - 25TTS08FP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
25TTS08FP
Discrete Semiconductor Products - Thyristors - SCRs 25TTS08FP
SCR 800V 25A TO220AB FP

SCR 800V 25A TO220AB FP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 25TTS08FP-ND 1123388-25TTS08FP 25TTS08FP
Product Name SCRs SCRs - Single - 25TTS08FP Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B574-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR5KM-14LA#B00 - 913116-BCR5KM-14LA#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 43a
Pin Count 7
View Details
EUPC Standard SCR - TT425N18KOF - Galco Industrial Electronics
Infineon Technologies AG
Specs
Thyristor Type SCR
View Details