Vishay Intertechnology, Inc. SCRs 16TTS12S

Description
SCR 1.2kV 16A Standard Recovery Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
SCR 1.2kV 16A Standard Recovery Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 16TTS12S-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 16A Standard Recovery Surface Mount TO-263AB (D²PAK)

SCR 1.2kV 16A Standard Recovery Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
SCRs - Single - 16TTS12S - 808665-16TTS12S - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - 16TTS12S
808665-16TTS12S
SCRs - Single - 16TTS12S 808665-16TTS12S
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 808665-16TTS12S Packaging: Tube Mounting Style: SMD Voltage - Off State: 1.2kV Current - Non Rep. Surge 50, 60Hz (Itsm): 200A at 50Hz SCR Type: Standard Recovery Part Status: Obsolete (End Of Life) Supplier Device Package: D2PAK Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Current - On State (It (RMS)) (Maximum): 16A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 60mA Current - Hold (Ih) (Maximum): 100mA Voltage - On State (Vtm) (Maximum): 1.4V Current - On State (It (AV)) (Maximum): 10A Current - Off State (Maximum): 500μA Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Part Number Series: 16TTS*

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 808665-16TTS12S
Packaging: Tube
Mounting Style: SMD
Voltage - Off State: 1.2kV
Current - Non Rep. Surge 50, 60Hz (Itsm): 200A at 50Hz
SCR Type: Standard Recovery
Part Status: Obsolete (End Of Life)
Supplier Device Package: D2PAK
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Current - On State (It (RMS)) (Maximum): 16A
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 60mA
Current - Hold (Ih) (Maximum): 100mA
Voltage - On State (Vtm) (Maximum): 1.4V
Current - On State (It (AV)) (Maximum): 10A
Current - Off State (Maximum): 500μA
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Part Number Series: 16TTS*

Buy Now
Discrete Semiconductor Products - Thyristors - SCRs - 16TTS12S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
16TTS12S
Discrete Semiconductor Products - Thyristors - SCRs 16TTS12S
SCR 1.2KV 16A D2PAK

SCR 1.2KV 16A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 16TTS12S-ND 808665-16TTS12S 16TTS12S
Product Name SCRs SCRs - Single - 16TTS12S Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B562-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T2810N22TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 2200 volts
View Details
Triacs - BCR5PM-12LA-A8 - 913117-BCR5PM-12LA-A8 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 271808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details