Manufacturer: WeEn Semiconductors
Win Source Part Number: 913651-BT152-1200TQ
Operating Temperature Range: 150°C (TJ)
Features: SCR 1.2 kV 31 A Standard Recovery Through Hole TO-220AB
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: BT152
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8541.30.0080
Other Part Number: 934072066127, 1740-BT152-1200TQ
SCR 1.2kV 31A Standard Recovery Through Hole TO-220AB
SCR 1.2KV 31A TO220AB
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 913651-BT152-1200TQ | 1740-BT152-1200TQ-ND | BT152-1200TQ | BT152-1200TQ |
| Product Name | SCRs - Single - BT152-1200TQ | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | SCRs |
| Thyristor Type | SCR | SCR | SCR |