Zilog SCRs - Single - CS20-22MOF1 CS20-22MOF1

Description
Manufacturer: IXYS Win Source Part Number: 1163086-CS20-22MOF1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: i4-Pac-4, Isolated Voltage - Off State: 2200V Current - Non Rep. Surge 50, 60Hz (Itsm): 200A @ 50Hz SCR Type: Standard Recovery Family Name: CS20-22moF1 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: ISOPLUS i4-PAC Voltage - Gate Trigger (Vgt) (Maximum): 2.3V Current - Gate Trigger (Igt) (Maximum): 250mA Current - Hold (Ih) (Maximum): 150mA Voltage - On State (Vtm) (Maximum): 1.5V Current - On State (It (AV)) (Maximum): 18A Current - Off State (Maximum): 50μA Introduction Date: October 25, 2000 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1163086-CS20-22MOF1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: i4-Pac-4, Isolated Voltage - Off State: 2200V Current - Non Rep. Surge 50, 60Hz (Itsm): 200A @ 50Hz SCR Type: Standard Recovery Family Name: CS20-22moF1 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: ISOPLUS i4-PAC Voltage - Gate Trigger (Vgt) (Maximum): 2.3V Current - Gate Trigger (Igt) (Maximum): 250mA Current - Hold (Ih) (Maximum): 150mA Voltage - On State (Vtm) (Maximum): 1.5V Current - On State (It (AV)) (Maximum): 18A Current - Off State (Maximum): 50μA Introduction Date: October 25, 2000 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - CS20-22MOF1 - 1163086-CS20-22MOF1 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - CS20-22MOF1
1163086-CS20-22MOF1
SCRs - Single - CS20-22MOF1 1163086-CS20-22MOF1
Manufacturer: IXYS Win Source Part Number: 1163086-CS20-22MOF1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: i4-Pac-4, Isolated Voltage - Off State: 2200V Current - Non Rep. Surge 50, 60Hz (Itsm): 200A @ 50Hz SCR Type: Standard Recovery Family Name: CS20-22moF1 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: ISOPLUS i4-PAC Voltage - Gate Trigger (Vgt) (Maximum): 2.3V Current - Gate Trigger (Igt) (Maximum): 250mA Current - Hold (Ih) (Maximum): 150mA Voltage - On State (Vtm) (Maximum): 1.5V Current - On State (It (AV)) (Maximum): 18A Current - Off State (Maximum): 50μA Introduction Date: October 25, 2000 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1163086-CS20-22MOF1
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: i4-Pac-4, Isolated
Voltage - Off State: 2200V
Current - Non Rep. Surge 50, 60Hz (Itsm): 200A @ 50Hz
SCR Type: Standard Recovery
Family Name: CS20-22moF1
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: ISOPLUS i4-PAC
Voltage - Gate Trigger (Vgt) (Maximum): 2.3V
Current - Gate Trigger (Igt) (Maximum): 250mA
Current - Hold (Ih) (Maximum): 150mA
Voltage - On State (Vtm) (Maximum): 1.5V
Current - On State (It (AV)) (Maximum): 18A
Current - Off State (Maximum): 50μA
Introduction Date: October 25, 2000
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SCRs - CS20-22MOF1-ND - DigiKey
Thief River Falls, MN, United States
SCR 2.2kV Standard Recovery Through Hole ISOPLUS i4-PAC™

SCR 2.2kV Standard Recovery Through Hole ISOPLUS i4-PAC™

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 20 Amps 2200V

SCRs 20 Amps 2200V

Buy Now Datasheet
SCR 2.2KV I4-PAC

SCR 2.2KV I4-PAC

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - CS20-22MOF1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
CS20-22MOF1
Discrete Semiconductor Products - Thyristors - SCRs CS20-22MOF1
SCR 2.2KV I4-PAC

SCR 2.2KV I4-PAC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 1163086-CS20-22MOF1 CS20-22MOF1-ND CS20-22MOF1 CS20-22MOF1 CS20-22MOF1
Product Name SCRs - Single - CS20-22MOF1 SCRs SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B531-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR8KM-16LA-AS#B00 - 863886-BCR8KM-16LA-AS#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2548768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details
Thyristor Discs - T1900N16TOF VT - Infineon Technologies AG
Infineon Technologies AG
Specs
Package Type BG-T7526K-1
Standards and Certifications RoHS
VDRM 1600 volts
View Details