Littelfuse, Inc. Low Power SCR up to 1200V 2N6399TG

Description
This Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls and power supplies. Glass Passivated Junctions with Center Gate Geometry for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Blocking Voltage to 800 V Pb-Free Packages are Available
Request a Quote Datasheet
Description
This Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls and power supplies. Glass Passivated Junctions with Center Gate Geometry for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Blocking Voltage to 800 V Pb-Free Packages are Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - 2N6399TG - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
2N6399TG
Low Power SCR up to 1200V 2N6399TG
This Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls and power supplies. Glass Passivated Junctions with Center Gate Geometry for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Blocking Voltage to 800 V Pb-Free Packages are Available

This Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls and power supplies. Glass Passivated Junctions with Center Gate Geometry for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Blocking Voltage to 800 V Pb-Free Packages are Available

Supplier's Site Datasheet
SCRs - Single - 2N6399TG - 854986-2N6399TG - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - 2N6399TG
854986-2N6399TG
SCRs - Single - 2N6399TG 854986-2N6399TG
Manufacturer: Littelfuse Inc. Win Source Part Number: 854986-2N6399TG Features: SCR 800 V 12 A Package: Tube Family Name: 2N6399 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks HTSUS: 8541.30.0080

Manufacturer: Littelfuse Inc.
Win Source Part Number: 854986-2N6399TG
Features: SCR 800 V 12 A
Package: Tube
Family Name: 2N6399
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
HTSUS: 8541.30.0080

Buy Now Datasheet
SCRs - 2N6399TG-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 12A Standard Recovery Through Hole TO-220AB

SCR 800V 12A Standard Recovery Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 2N6399TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
2N6399TG
Discrete Semiconductor Products - Thyristors - SCRs 2N6399TG
SCR 800V 12A TO220AB

SCR 800V 12A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
SCRs 12A 800V

SCRs 12A 800V

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors Thyristors Thyristors
Product Number 2N6399TG 854986-2N6399TG 2N6399TG-ND 2N6399TG 2N6399TG
Product Name Low Power SCR up to 1200V SCRs - Single - 2N6399TG SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
Standards and Certifications RoHS
VDRM 800 volts 800 volts
IGT 30 mA
VGT 1.5 volts
Unlock Full Specs
to access all available technical data