Manufacturer: WeEn Semiconductors
Win Source Part Number: 806224-BT158W-1200TQ
Packaging: Tube
Mounting Style: Through Hole
Voltage - Off State: 1.2kV
Current - Non Rep. Surge 50, 60Hz (Itsm): 1100A, 1210A
SCR Type: Standard Recovery
Supplier Device Package: TO-247-3
Temperature Range - Operating: 150°C
Manufacturer Package: TO-247-3
Current - On State (It (RMS)) (Maximum): 126A
Voltage - Gate Trigger (Vgt) (Maximum): 1V
Current - Gate Trigger (Igt) (Maximum): 70mA
Current - Hold (Ih) (Maximum): 200mA
Voltage - On State (Vtm) (Maximum): 1.65V
Current - On State (It (AV)) (Maximum): 80A
Current - Off State (Maximum): 3mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 240
SCR 1.2kV 126A Standard Recovery Through Hole TO-247-3
SCR 1.2KV 126A TO247-3
200mA 70mA 1.2kV 1个单向可控硅 TO-247-3 TRIACs ROHS
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Triacs |
| Product Number | 806224-BT158W-1200TQ | BT158W-1200TQ-ND | BT158W-1200TQ | BT158W-1200TQ | BT158W-1200TQ | BT158W-1200TQ |
| Product Name | SCRs - Single - BT158W-1200TQ | SCRs | SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Triode/MOS Tube/Transistor >> TRIACs |
| Thyristor Type | SCR | SCR | SCR | SCR | ||
| Package Type | TO-247-3 | TO-247-3 | TO-247-3 | TO-247-3 | ||
| VDRM | 1200 volts | 1200 volts | 1200 volts | |||
| Operating Temperature | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| IT(RMS) | 126 amps | 126 amps |